EN
  • EN
  • DE

ADS8681IPWR

Part No ADS8681IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Single-Supply, SAR ADC Data Acquisition System | IC ADC 16BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration PGA-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142103-ADS8681IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8681IPWR CAD Model

Description

Product Overview: Texas Instruments ADS8681IPWR

The Texas Instruments ADS8681IPWR is a high-performance, single-channel, integrated data acquisition system (IDAC) that combines a 16-bit analog-to-digital converter (ADC) with a precision reference and a versatile interface. This advanced component is designed to meet the rigorous demands of industrial applications, such as automation and control systems, test and measurement equipment, and motor drive feedback.

Key Features

  • High Precision: The ADS8681IPWR boasts a 16-bit successive approximation register (SAR) ADC, providing accurate and reliable data conversion with a maximum sampling rate of 1 MSPS (mega-samples per second).
  • Integrated Reference: An internal 4.096 V reference voltage ensures high accuracy and stability of measurements, reducing the need for external components and simplifying the design.
  • Digital Interface: It features a flexible SPI-compatible serial interface that supports daisy-chaining of multiple devices, which is particularly useful in systems requiring multi-channel data acquisition.
  • Versatile Input Range: The device can handle a wide input range of ±10.24 V, ±5.12 V, 0 to 10.24 V, and 0 to 5.12 V, making it suitable for various signal types.
  • Programmable Gain: The ADS8681IPWR offers programmable gain amplifier (PGA) options, allowing users to amplify low-level signals for better resolution and sensitivity.

Applications

  • Industrial Automation and Process Control
  • Motor Control Feedback Systems
  • Data Acquisition Systems
  • Test and Measurement Equipment

Reliability and Packaging

The ADS8681IPWR comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) and is specified for operation over the industrial temperature range of -40°C to +125°C. Its robust design ensures reliable performance in harsh industrial environments, while the small footprint helps minimize space on the PCB.

Whether you are designing a sophisticated control system or a precise measurement instrument, the Texas Instruments ADS8681IPWR provides the accuracy, speed, and reliability required for high-quality data acquisition.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3349 $50.0094
15+ $6.8389 $102.5835
23+ $6.6252 $152.3796
32+ $6.4115 $205.1680
41+ $6.1978 $254.1098
54+ $5.5566 $300.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess