EN
  • EN
  • DE

ADS8678IDBT

Part No ADS8678IDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4- and 8-Channel, Single-Supply, SAR ADCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 14
Sampling Rate 500k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration PGA-MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.65 V ~ 5.25 V
Features PGA
Operating Temperature Range -40°C ~ 125°C
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1142101-ADS8678IDBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8678
Introduction Date July 21, 2015
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8678IDBT CAD Model

Description

Product Overview: Texas Instruments ADS8678IDBT

The Texas Instruments ADS8678IDBT is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) that offers a compelling solution for a wide range of precision data acquisition and control applications. This advanced ADC is designed to deliver high-speed, accurate conversion of analog signals into digital data with minimal power consumption.

Key Features

  • Precision Conversion: With 16-bit resolution, the ADS8678IDBT ensures high-precision measurements, making it ideal for instrumentation and industrial applications requiring accurate data representation.
  • High-Speed Performance: The device boasts a fast sampling rate, enabling real-time data processing and control in dynamic systems.
  • Multiple Input Channels: It features eight single-ended or four differential input channels, providing flexibility for various signal configurations.
  • Integrated Reference: An internal reference voltage eliminates the need for external components, simplifying the design and reducing the overall system cost.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the ADS8678IDBT operates efficiently, minimizing power requirements and heat generation.
  • Digital Interface: The device includes a SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Robust Package: Housed in a compact TSSOP-38 package, it is optimized for space-constrained applications while providing robustness and reliability.

Applications

The ADS8678IDBT is a versatile component that can be used in a variety of sectors, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment
  • Portable and battery-powered devices

In summary, the Texas Instruments ADS8678IDBT is a top-tier ADC that offers the precision, speed, and efficiency required by advanced electronic systems. Its integration ease and versatility make it a prime choice for engineers looking to enhance the performance and reliability of their data acquisition and control systems.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5287 $51.0574
5+ $20.9466 $104.7330
8+ $20.2920 $162.3360
11+ $19.6374 $216.0114
14+ $18.9829 $265.7606
18+ $17.0191 $306.3438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess