EN
  • EN
  • DE

ADS8519IBDBR

Part No ADS8519IBDBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT 250-KSPS SERIAL CMOS SAMPLING ANALOG-TO-DIGITAL CONVERTER | IC ADC 16BIT SAR 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Mounting Style SMD
Family Part Number ADS8519
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 729479-ADS8519IBDBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8519IBDBR CAD Model

Description

The ADS8519IBDBR is a high-performance, 16-bit analog-to-digital converter (ADC) designed by the renowned semiconductor company, Texas Instruments. This precision ADC is part of TI's extensive data converter portfolio and is well-suited for a wide range of applications, including industrial automation, medical equipment, and scientific instrumentation.

Key Features

  • Resolution: The device boasts a 16-bit resolution, ensuring accurate and detailed digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 250 kSPS (kilo-samples per second), the ADS8519IBDBR is capable of converting analog signals with high fidelity, making it ideal for capturing fast transient events.
  • Input Range: It features a versatile input range that can accommodate various signal levels, providing flexibility in system design.
  • Interface: The ADC includes a parallel interface for easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.
  • Power Supply: It operates on a 5V power supply, which is standard in many electronic systems, ensuring compatibility and ease of use.
  • Package: The ADS8519IBDBR is offered in a compact SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Performance and Reliability

The ADS8519IBDBR is designed with a focus on performance and reliability. Texas Instruments' commitment to quality means that this ADC delivers consistent and reliable conversions even in the toughest environments. The device's robust design ensures long-term stability and performance, which is critical for professional and industrial applications.

Applications

The versatility of the ADS8519IBDBR makes it an excellent choice for a variety of applications. In industrial automation, it can be used for process control, sensor data acquisition, and motor control. Medical applications include diagnostic equipment and patient monitoring systems. For scientific research, the ADC can be used in data acquisition systems, laboratory instruments, and measurement equipment.

Conclusion

The ADS8519IBDBR from Texas Instruments is a reliable and high-performing ADC that offers a blend of precision, speed, and flexibility. Whether it is being used in industrial, medical, or scientific applications, this ADC stands out for its ability to deliver accurate data conversion in a compact and power-efficient design.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6768 $59.0304
7+ $16.1450 $113.0150
10+ $15.6405 $156.4050
14+ $15.1360 $211.9040
18+ $14.6314 $263.3652
23+ $13.1178 $301.7094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess