EN
  • EN
  • DE

ADS850Y

Part No ADS850Y
Manufacturer Texas Instruments
Catalog Hard To Find
Description 14-Bit, 10MSPS Self-Calibrating ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1142085-ADS850Y
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS850Y CAD Model

Description

The Texas Instruments ADS850Y is a high-performance, 16-bit Analog-to-Digital Converter (ADC) that combines outstanding DC accuracy and AC performance. This precision ADC is ideal for a wide range of applications, including medical instrumentation, industrial process control, and high-speed data acquisition systems.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS850Y provides precise digital representation of analog signals, ensuring detailed and accurate data conversion.
  • Fast Sampling Rate: The device offers a maximum sampling rate of 250 kSPS (kilo-samples per second), which allows for the capture of rapidly changing signals without losing fidelity.
  • Excellent Linearity: The integral nonlinearity (INL) is typically ±0.003% of full-scale range (FSR), which guarantees highly linear data conversion for precise measurements.
  • Low Noise Performance: With a signal-to-noise ratio (SNR) of 89 dB, the ADS850Y ensures clean and reliable data, minimizing the need for post-conversion signal processing.
  • Flexible Input Range: The input range is ±10V, providing versatility in interfacing with various sensors and input signals.
  • Programmable Gain Amplifier: An onboard programmable gain amplifier (PGA) allows users to adjust the gain, optimizing the converter for different input signal amplitudes.
  • Differential Inputs: Differential inputs reduce common-mode noise and enhance the ADC's ability to reject interference, leading to more accurate readings.
  • Easy Interface: The ADS850Y features a parallel interface for straightforward connection to microcontrollers, DSPs, and FPGAs.

Applications

The ADS850Y is versatile and can be used in a variety of applications where precision and speed are critical. Some of these applications include:

  • Scientific and analytical instrumentation
  • Test and measurement equipment
  • Industrial process control systems
  • Medical imaging devices
  • High-speed data acquisition

With its robust feature set and Texas Instruments' reputation for quality, the ADS850Y is an excellent choice for professionals seeking a reliable and accurate ADC solution.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess