EN
  • EN
  • DE

ADS8508IBDWR

Part No ADS8508IBDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT 250-KSPS SERIAL CMOS SAMPLING ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1142078-ADS8508IBDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8508
Introduction Date March 17, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8508IBDWR CAD Model

Description

Texas Instruments ADS8508IBDWR Precision ADC

The Texas Instruments ADS8508IBDWR is a high-performance, 16-bit analog-to-digital converter (ADC) that provides a perfect blend of speed, precision, and power efficiency. Designed for a wide range of applications, including industrial control systems, medical equipment, and data acquisition systems, this ADC is a reliable choice for engineers looking to enhance their system's accuracy and resolution.

With a sampling rate of up to 250 kSPS (kilo-samples per second), the ADS8508IBDWR ensures fast and accurate data conversion, enabling real-time processing for demanding applications. Its 16-bit resolution guarantees a high degree of precision, making it ideal for applications that require exact measurements, such as instrumentation and automation.

The device operates from a single 5V supply, and features a pseudo-differential input that provides a wide input range, which is especially useful in environments with common-mode noise. This allows the ADS8508IBDWR to deliver high-precision readings even in the presence of electrical interference, ensuring reliable performance in industrial settings.

One of the key benefits of the ADS8508IBDWR is its low power consumption. It is designed to be power-efficient, which is critical for portable and remote sensing applications where power availability is limited. Additionally, the device includes an auto-power-down feature that further reduces power consumption when not in active conversion mode.

The ADS8508IBDWR is available in a compact surface-mount package (DW), specifically the 24-pin SOIC (Small Outline Integrated Circuit) form factor, making it easy to integrate into space-constrained designs. This packaging also ensures robustness and long-term reliability, key considerations for industrial-grade components.

For ease of integration, Texas Instruments provides comprehensive support in the form of data sheets, application notes, and evaluation modules. This support helps designers to quickly incorporate the ADS8508IBDWR into their systems and to optimize their designs for maximum performance and efficiency.

In summary, the Texas Instruments ADS8508IBDWR is a versatile, high-precision ADC that offers an excellent balance of speed, accuracy, and power efficiency, making it a top choice for professionals in various high-performance data conversion applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5523 $67.6569
6+ $18.5045 $111.0270
9+ $17.9262 $161.3358
12+ $17.3480 $208.1760
15+ $16.7697 $251.5455
20+ $15.0349 $300.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess