EN
  • EN
  • DE

ADS8471IRGZT

Part No ADS8471IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 1-MSPS, PSEUDO-BIPOLAR, UNIPOLAR INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE AND REFERENCE | IC ADC 16BIT SAR 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Style SMD
Family Part Number ADS8471
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1142062-ADS8471IRGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8471IRGZT CAD Model

Description

The ADS8471IRGZT is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of precision data acquisition systems. This ADC features a pseudo-differential unipolar input and a high-speed parallel interface, making it an ideal choice for a wide range of applications including medical imaging, scientific instrumentation, and industrial automation.

Key Features

  • High Resolution: The ADS8471IRGZT offers a 16-bit resolution, ensuring accurate and precise measurement of analog signals.
  • Fast Sampling Rate: With a sampling rate of up to 1 MSPS (Mega Samples Per Second), this ADC is capable of converting analog inputs to digital data quickly, which is crucial for real-time processing applications.
  • Pseudo-Differential Inputs: The pseudo-differential input structure provides improved noise rejection and common-mode rejection ratio (CMRR), enhancing the quality of the signal conversion in noisy environments.
  • Low Power Consumption: The device operates with a low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Wide Input Range: The ADC supports a wide analog input range, accommodating various signal amplitudes for versatile use cases.
  • Parallel Interface: The high-speed parallel interface facilitates easy integration with microcontrollers, DSPs, and FPGAs, allowing for quick data transfer and processing.
  • Integrated Features: The ADS8471IRGZT includes an internal reference and an out-of-range indicator, simplifying system design and enhancing functionality.

Applications

This ADC is well-suited for multiple applications that require high accuracy and speed, such as:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Control Systems
  • Scientific Instrumentation

Package and Quality

The ADS8471IRGZT is offered in a compact 48-pin VQFN (RGZ) package, optimized for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, providing reliable performance for critical and demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess