EN
  • EN
  • DE

ADS8350IRTER

Part No ADS8350IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADSxx50 Dual, 750-kSPS, 16-, 14-, and 12-Bit, Simultaneous-Sampling Analog-to-Digital Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 100k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.6 V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (3x3)
Win Source Part Number 1142043-ADS8350IRTER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8350IRTER CAD Model

Description

Introducing the ADS8350IRTER from Texas Instruments

The ADS8350IRTER is a state-of-the-art precision analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of industrial, automotive, and communication applications. This high-performance 16-bit ADC features a dual-channel configuration and operates at a sampling rate of up to 500 kilosamples per second (KSPS), providing fast and accurate data conversion for real-time processing requirements.

Key Features and Benefits

  • Dual-Channel Flexibility: With two analog input channels, the ADS8350IRTER allows simultaneous sampling, making it ideal for applications that require multi-channel data acquisition without phase delay between channels.
  • High-Speed Performance: The device boasts a 500 KSPS sampling rate, ensuring quick and precise measurements that are critical for high-speed signal processing tasks.
  • Exceptional Accuracy: The 16-bit resolution offers fine granularity in measurement, translating to high accuracy and excellent signal-to-noise ratio (SNR), which is essential for applications where precision is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS8350IRTER is suitable for battery-powered and energy-sensitive systems, helping to extend operational life and reduce thermal challenges.
  • Compact Package: The device comes in a small VQFN (Very Thin Quad Flat Non-leaded) package, which is highly beneficial for space-constrained applications.
  • Wide Operating Temperature Range: The ADS8350IRTER operates over a broad temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

The versatility of the ADS8350IRTER ADC makes it an excellent choice for a wide array of applications, including:

  • Industrial automation and control systems
  • Automotive sensor interfaces and diagnostics
  • Data acquisition systems
  • Medical equipment and instrumentation
  • Communications infrastructure

Engineers and designers can rely on the ADS8350IRTER for its robust performance and Texas Instruments' commitment to quality. Whether it's for precision measurement equipment or high-speed data processing, this ADC delivers the accuracy and speed required for today's advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7350 $59.2050
7+ $16.1928 $113.3496
10+ $15.6868 $156.8680
14+ $15.1807 $212.5298
18+ $14.6747 $264.1446
23+ $13.1567 $302.6041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess