EN
  • EN
  • DE

ADS8345EB

Part No ADS8345EB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 8-Channel Serial Output Sampling ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Sampling Rate 100k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.6 V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP/QSOP
Win Source Part Number 1142041-ADS8345EB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8345
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8345EB CAD Model

Description

Product Overview: Texas Instruments ADS8345EB

The ADS8345EB from Texas Instruments is a high-performance, 16-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and precision for a wide range of applications. This versatile component is an ideal choice for advanced industrial, medical, and consumer electronics where precise data acquisition is critical.

Key Features

  • High Resolution: The ADS8345EB boasts a 16-bit resolution, providing high-precision measurements for your critical applications.
  • Multi-Channel Input: With 8-channel single-ended inputs or 4-channel differential inputs, this ADC offers flexibility for various signal acquisition needs.
  • Low Power Consumption: Designed for power-sensitive applications, the ADS8345EB maintains excellent performance while consuming minimal power.
  • Wide Input Range: The device supports a wide analog input range, making it suitable for a diverse set of signal types.
  • Programmable Data Rate: Users can select the appropriate data rate for their application, optimizing performance and power usage.
  • Interface Options: The ADS8345EB features a serial interface for easy integration with microcontrollers and digital systems.

Applications

The ADS8345EB is designed to be versatile and can be used in various applications, such as:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instrumentation
  • Battery-operated devices
  • Portable instrumentation

Quality and Reliability

As with all Texas Instruments products, the ADS8345EB is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The device is available in a compact, surface-mount package, making it easy to integrate into your designs.

Support and Resources

For engineers and designers, Texas Instruments provides comprehensive technical support and resources for the ADS8345EB. This includes detailed datasheets, application notes, and design tools to assist in the implementation and optimization of the ADC in your projects.

In conclusion, the ADS8345EB from Texas Instruments is a robust, high-resolution ADC that offers the precision and versatility needed for sophisticated electronic systems. Whether for industrial, medical, or consumer applications, this ADC is engineered to meet the stringent requirements of advanced data acquisition tasks.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0508 $72.1524
6+ $19.7340 $118.4040
8+ $19.1174 $152.9392
11+ $18.5007 $203.5077
14+ $17.8840 $250.3760
19+ $16.0339 $304.6441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess