EN
  • EN
  • DE

ADS8332

Part No ADS8332
Manufacturer Texas Instruments
Catalog Hard To Find
Description Low-Power, 16-Bit, 500kSPS, 4-/8-Channel Unipolar Input ANALOG-TO-DIGITAL CONVERTERS with Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1142030-ADS8332
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial, Medical, Automation & Process Control, Test & Measurement, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADS8332 CAD Model

Description

Introducing the ADS8332 from Texas Instruments

The ADS8332 is a high-performance, 16-bit, 500-kSPS analog-to-digital converter (ADC) that offers exceptional ease of use and flexibility for a wide range of data acquisition and signal processing applications.

At the core of this device is a successive approximation register (SAR) ADC, renowned for its high accuracy and speed. The ADS8332 is designed to meet the rigorous demands of both industrial and medical applications, providing precise voltage measurement and data conversion in environments where accuracy and reliability are paramount.

Key Features

  • Precision Performance: With 16-bit resolution and a maximum sampling rate of 500 kSPS, the ADS8332 delivers detailed and accurate conversion results, making it suitable for high-precision applications.
  • Multi-Channel Flexibility: The device includes a 2-channel multiplexer with a dedicated channel-select pin, allowing users to switch between input channels without additional configuration steps.
  • Low Power Consumption: The ADS8332 is optimized for power-sensitive applications, featuring a low-power standby mode that significantly reduces power consumption when the device is not actively converting.
  • Interface Versatility: It offers a SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Programmable Gain Amplifier (PGA): The integrated PGA provides selectable gains of 1, 2, 4, or 8, allowing for signal amplification before conversion, which is particularly useful for low-amplitude signals.
  • Internal Reference: The built-in 2.5V reference voltage source simplifies system design by eliminating the need for external reference components.

Applications

The ADS8332's robust feature set makes it an ideal choice for a variety of applications, including:

  • Industrial automation and process control
  • Medical instrumentation
  • Portable instrumentation
  • Test and measurement systems
  • Battery-operated devices

Overall, the ADS8332 from Texas Instruments stands out as a versatile ADC solution that combines high-speed, precision data conversion with the practicality required for today's advanced electronic systems. Its compact form factor and comprehensive feature set ensure that it can be seamlessly integrated into a multitude of design projects, delivering top-notch performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5841 $64.7523
6+ $17.7100 $106.2600
9+ $17.1566 $154.4094
13+ $16.6031 $215.8403
16+ $16.0497 $256.7952
21+ $14.3894 $302.1774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess