EN
  • EN
  • DE

NCV8415STT1G

Part No NCV8415STT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description FET LOW SIDE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201146-NCV8415STT1G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Ultra Librarian 3D Model Ultra Librarian NCV8415STT1G CAD Model

Description

ON Semiconductor NCV8415STT1G Product Overview

The NCV8415STT1G from ON Semiconductor is a robust, high-performance low dropout (LDO) regulator designed to provide stable and reliable power supply in automotive and industrial applications. This compact and efficient device is specifically engineered to meet the rigorous standards of the automotive industry, offering a combination of features that make it an ideal choice for powering sensitive electronic components in vehicles.

Key Features

  • Output Voltage: The NCV8415STT1G provides a precise output voltage of 5V, which is ideal for consistent operation of automotive electronics.
  • High Current Capability: It can deliver up to 150 mA of continuous output current, ensuring sufficient power for a variety of applications.
  • Low Dropout Voltage: The LDO regulator boasts a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is close to the output voltage.
  • Thermal Protection: It features an integrated thermal shutdown mechanism that protects the device from overheating, enhancing its reliability and lifespan.
  • Short-Circuit Protection: The built-in current limit and short-circuit protection safeguard the device and the application from potential damage due to excessive current or fault conditions.
  • Wide Operating Temperature Range: The NCV8415STT1G is designed to function over a broad temperature range, from -40°C to 125°C, making it suitable for harsh environments.

Applications

The NCV8415STT1G is versatile and can be used in a wide array of applications, primarily in the automotive sector, such as:

  • Automotive control modules
  • Power supplies for sensors and microcontrollers
  • Automotive infotainment systems

Additionally, its robustness makes it suitable for industrial applications that require a stable voltage supply under variable conditions.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NCV8415STT1G is no exception. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of automotive-grade components. This LDO regulator is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.

With its combination of performance, protection features, and compliance with automotive standards, the NCV8415STT1G from ON Semiconductor is an excellent power management solution for designers seeking reliability and efficiency in their automotive or industrial applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2966 $51.8640
95+ $1.0639 $101.0705
150+ $1.0306 $154.5900
205+ $0.9974 $204.4670
260+ $0.9641 $250.6660
350+ $0.8644 $302.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess