EN
  • EN
  • DE

ADS800U/1KG4

Part No ADS800U/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit, 40 MSPS ADC SE/Diff inputs. Internal References, pin compatible to ADS801/2 28-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Conversion Rate 40 Msps
Interface Parallel
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Supply Voltage (DC) 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage (DC) 4.75 V
Nominal Supply Current 78 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Inputs 1
Number of Pins 28
Operating Supply Voltage 5.25 V
Polarity Unipolar
Power Consumption 390 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 40 Msps
Signal to Noise Ratio (SNR) 64 dB
Spurious-free dynamic range (SFDR) 72 dB
Win Source Part Number 1155981-ADS800U/1KG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS800U/1KG4 CAD Model

Description

The ADS800U/1KG4 is a cutting-edge analog-to-digital converter (ADC) developed by the renowned electronics manufacturer Texas Instruments. This high-performance device is designed to meet the rigorous demands of a wide range of applications, including medical imaging, test and measurement, and communications systems.

Key Features

  • High-Speed Performance: The ADS800U/1KG4 boasts a remarkable sampling rate, enabling it to capture high-frequency signals with exceptional accuracy and fidelity.
  • Resolution: With its high resolution, this ADC delivers precise digital representations of analog inputs, ensuring detailed and accurate data conversion for critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS800U/1KG4 is designed for efficiency, consuming minimal power which makes it ideal for portable and battery-operated devices.
  • Interface: The device includes a user-friendly digital interface that facilitates easy integration with microcontrollers and digital signal processors, simplifying the design of complex electronic systems.
  • Differential Inputs: The ADC features differential inputs, which enhance noise immunity and improve signal integrity, particularly in electrically noisy environments.
  • Compact Package: Housed in a compact package, the ADS800U/1KG4 saves valuable board space, which is crucial for space-constrained applications.

Applications

The ADS800U/1KG4 is versatile and can be used in a variety of sectors. In the medical field, it contributes to high-resolution imaging systems. For industrial purposes, it serves in vibration analysis and digital oscilloscopes. Communication systems also benefit from its ability to process complex signals in radio receivers and base stations.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The ADS800U/1KG4 is manufactured to meet stringent industry standards, ensuring long-term performance and stability in the most demanding conditions.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0808 $80.0808
2+ $77.5783 $155.1566
3+ $75.0757 $225.2271
4+ $72.5732 $290.2928
5+ $65.0656 $325.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess