EN
  • EN
  • DE

ADS7961SDBTRG4

Part No ADS7961SDBTRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 8 Bit Analog to Digital Converter 16 Input 1 SAR 38-TSSOP
Manufacturer Texas Instruments
Series microPOWER™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name ADS7961
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860458-ADS7961SDBTRG4
Ultra Librarian 3D Model Ultra Librarian ADS7961SDBTRG4 CAD Model

Description

The Texas Instruments ADS7961SDBTRG4 is a high-performance, 12-bit, 1-MSPS analog-to-digital converter (ADC) that offers a unique blend of speed, precision, and low-power consumption. Designed for a wide array of applications, this ADC is particularly well-suited for battery-powered devices, data acquisition systems, and medical instrumentation where efficient power management and high throughput are essential.

Key Features

  • Resolution: 12-bit resolution provides fine detail in the analog signal conversion, ensuring accurate representation of the input signal.
  • Sampling Rate: With a 1-MSPS sampling rate, the ADS7961SDBTRG4 is capable of capturing quick transients and effectively converting high-frequency analog signals to digital data.
  • Channels: The device features a pseudo-differential input with eight channels, offering flexibility in handling multiple analog inputs without the need for external multiplexing.
  • Low Power: Optimized for power-sensitive applications, the ADC operates with a low power consumption of just 1.8 mW at the full 1-MSPS rate, making it ideal for portable devices.
  • Interface: A SPI-compatible serial interface provides easy integration with most microcontrollers, allowing for straightforward communication and data retrieval.
  • Package: Housed in a compact 38-pin TSSOP package, the ADS7961SDBTRG4 is designed to minimize board space and simplify PCB layout.

Applications

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Imaging Devices
  • Battery-Powered Equipment
  • Industrial Process Control

The ADS7961SDBTRG4's combination of high speed, precision, and low-power operation, along with its versatile channel configuration, makes it an excellent choice for designers seeking a reliable ADC solution. Texas Instruments' commitment to quality and performance is evident in this product, ensuring that it meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3733 $53.7330
23+ $4.4089 $101.4047
36+ $4.2711 $153.7596
49+ $4.1334 $202.5366
63+ $3.9956 $251.7228
84+ $3.5822 $300.9048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess