EN
  • EN
  • DE

ADS7954SRGET

Part No ADS7954SRGET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 1MSPS 4CH 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel package
Resolution 10
Sampling Rate 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 768139-ADS7954SRGET
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7954
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS7954SRGET CAD Model

Description

Texas Instruments ADS7954SRGET Analog-to-Digital Converter

The Texas Instruments ADS7954SRGET is a high-performance, 12-bit analog-to-digital converter (ADC) that offers a versatile solution for various data acquisition applications. This ADC is part of TI's ADS79xx family and is designed to provide precise and rapid conversion of multiple analog signals to digital form, making it an ideal choice for systems that require high-speed data processing and accurate measurements.

Key Features:

  • Multi-Channel Input: The ADS7954SRGET features a 16-channel input, enabling it to handle multiple signal inputs simultaneously. This is particularly useful for systems that monitor several sensors or need to process various signal types at once.
  • High-Speed Conversion: With a maximum sampling rate of 1 MSPS (mega-samples per second), this ADC can quickly convert analog signals, ensuring timely and efficient data processing in real-time applications.
  • Resolution: The 12-bit resolution of this ADC provides a fine level of detail in the digital representation of the analog input signals, offering the precision required for demanding applications.
  • Serial Interface: The device features a serial peripheral interface (SPI), which allows for easy integration with microcontrollers and other digital systems. The SPI interface ensures straightforward communication and data transfer.
  • Low Power Consumption: Designed for power-sensitive applications, the ADS7954SRGET maintains low power consumption, making it suitable for portable and battery-operated devices.
  • Small Form Factor: The ADC comes in a compact VQFN (Very-thin Quad Flat No-leads) package, which is ideal for space-constrained applications.

Applications:

The ADS7954SRGET is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Medical instrumentation
  • Industrial control systems
  • Automotive systems
  • Communication systems

With its robust feature set and high-performance capabilities, the Texas Instruments ADS7954SRGET ADC is a reliable and efficient solution for designers looking to enhance the accuracy and speed of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8091 $52.9001
26+ $3.9459 $102.5934
40+ $3.8226 $152.9040
55+ $3.6993 $203.4615
70+ $3.5760 $250.3200
94+ $3.2061 $301.3734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,963 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess