Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 12
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Mounting Style SMD
Family Part Number ADS7952
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1141960-ADS7952SBDBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7952SBDBTR CAD Model

Description

Product Overview: Texas Instruments ADS7952SBDBTR

The ADS7952SBDBTR is a state-of-the-art, 12-bit analog-to-digital converter (ADC) produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This high-performance ADC is part of TI's extensive data converter portfolio and is designed to meet the rigorous demands of precision data acquisition in a variety of applications.

With its small form factor, the ADS7952SBDBTR comes in a 30-TSSOP (6.40 mm width) package, making it an ideal choice for space-constrained applications. It operates over a wide supply range of 2.7 V to 5.25 V, providing flexibility in system power design and ensuring compatibility with both 3.3 V and 5 V systems.

The device boasts a high-speed SPI-compatible serial interface that can clock at up to 50 MHz, enabling fast data transfer rates. This makes the ADS7952SBDBTR suitable for high-speed signal processing tasks, such as those found in data acquisition systems, control systems, and medical instrumentation.

One of the key features of the ADS7952SBDBTR is its multi-channel capability, with 4 pseudo-differential or 8 single-ended input channels. This allows for multiple signals to be processed simultaneously, which is particularly useful in multiplexed applications. Furthermore, its exceptional performance includes a low power consumption of just 1.5 mW at a 1 MSPS sample rate, making it an energy-efficient choice for portable and battery-powered devices.

The device also includes an internal oscillator, eliminating the need for external clocking components and simplifying the overall design. Additionally, it features an automatic power-down mode that significantly reduces power consumption when not in active conversion, further enhancing its suitability for power-sensitive applications.

Overall, the Texas Instruments ADS7952SBDBTR ADC offers a compelling combination of high-speed, precision data conversion, low power consumption, and a flexible interface, making it a versatile solution for a wide range of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26710IRTZ
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
ECAD model for HI3-7151J-5
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26313FBZ
Harris Corporation
14-BIT, 5 MSPS A/D CONVERTER
Need more? Email Us
ECAD model for HI5905IN
Renesas Electronics America
IC ADC 8BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26708IRTZ
Analog Devices Inc.
IC ADC 14BIT SAR 20LFCSP
Need more? Email Us
ECAD model for AD7949SCPZ-EP-R2
National Semiconductor (TI)
ADC, SUCCESSIVE APPROXIMATION, 1
Need more? Email Us
ECAD model for ADC101S051CISD/NOPB
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $30.9672
ECAD model for ADAR7251WBCSZ-RL
Maxim Integrated
IC ADC 16BIT SAR 10UMAX
Need more? Email Us
ECAD model for MAX11161EUB+

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6182 $58.8546
7+ $16.0970 $112.6790
10+ $15.5940 $155.9400
14+ $15.0910 $211.2740
18+ $14.5879 $262.5822
23+ $13.0788 $300.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention