EN
  • EN
  • DE

ADS7808UB

Part No ADS7808UB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit 10ms Serial CMOS Sampling ANALOG-to-DIGITAL CONVERTER | IC ADC 12BIT SAR 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number ADS7808
Manufacturer Pack Quantity 25
MSL Level 3 (168 Hours)
Win Source Part Number 1141854-ADS7808UB
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7808UB CAD Model

Description

Product Overview: Texas Instruments ADS7808UB

The ADS7808UB is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This precision ADC is designed for applications requiring high accuracy and fast data acquisition, making it an ideal choice for a wide array of industrial, medical, and scientific instruments.

Key Features

  • Resolution: The ADS7808UB offers a 12-bit resolution, ensuring fine detail in the conversion of analog signals to digital data.
  • Sampling Rate: With a sampling rate of up to 40k samples per second, this ADC is capable of handling dynamic signals and rapid changes in the input.
  • Single Supply Operation: It operates on a single 5V supply, simplifying the power design for the system.
  • Low Power Consumption: Its low power consumption makes it suitable for battery-powered and portable applications.
  • Interface: The ADS7808UB includes a serial interface for easy communication with microcontrollers and digital systems.
  • Input Range: It accepts a unipolar input range that is ideal for various data acquisition tasks.
  • Package: Offered in a compact, surface-mount SOIC-8 package, the ADS7808UB saves space on the circuit board.

Applications

The ADS7808UB is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • Process control and automation
  • Medical equipment such as ECG and EEG monitors
  • Laboratory instrumentation
  • Portable instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS7808UB is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring long-term stability and performance.

Ordering Information

The ADS7808UB is available for order directly from Texas Instruments or through their network of authorized distributors. For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer service team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess