EN
  • EN
  • DE

ADS7883SBDBVT

Part No ADS7883SBDBVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT, 3-MSPS, MICROPOWER, MINIATURE SAR ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT SAR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number ADS7883
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141933-ADS7883SBDBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7883SBDBVT CAD Model

Description

The ADS7883SBDBVT is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) produced by Texas Instruments. Designed with precision and efficiency in mind, this compact device is an ideal solution for a wide range of applications, including medical instruments, industrial control systems, and battery-powered devices.

Key Features:

  • High-Speed Sampling: With a sampling rate of up to 1 MSPS (Mega Samples Per Second), the ADS7883 provides rapid data acquisition, making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: It is optimized for power-sensitive applications, consuming only 0.75 mW at a 1 MSPS data rate with a 2.7V supply, which is critical for extending the battery life of portable devices.
  • Wide Input Bandwidth: The device features a wide input bandwidth that supports a variety of signal frequencies, enabling its use in diverse applications.
  • Single Supply Operation: The ADS7883 operates from a single 2.7V to 5.25V power supply, providing flexibility in system power design.
  • Small Form Factor: Housed in an ultra-small, leadless SOT-23 (DBV) package, the ADS7883 saves valuable board space and is ideal for space-constrained applications.
  • SPI-Compatible Serial Interface: The device features a SPI-compatible serial interface that ensures easy connectivity with most microcontrollers and digital systems.
  • Pseudo-Differential Input: The pseudo-differential input structure allows for the reduction of common-mode noise, improving the signal integrity and quality of measurements.

Applications:

  • Portable Instrumentation
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Industrial Process Control
  • Battery-Powered Devices

The ADS7883SBDBVT by Texas Instruments is a robust and versatile ADC that delivers high-speed, accurate data conversion with minimal power draw. Its compact size and comprehensive features make it a top choice for engineers and designers seeking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2129 $50.4903
17+ $5.9183 $100.6111
27+ $5.7333 $154.7991
37+ $5.5484 $205.2908
47+ $5.3635 $252.0845
63+ $4.8086 $302.9418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess