EN
  • EN
  • DE

ADS7881IRGZR

Part No ADS7881IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4 MHz Sample Rate, 12-Bit Resolution High Speed Parallel Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 4M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1141932-ADS7881IRGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7881
Introduction Date July 10, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7881IRGZR CAD Model

Description

The ADS7881IRGZR is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) produced by Texas Instruments. This precision ADC is designed with advanced technology to ensure rapid data acquisition with a high level of accuracy, making it an ideal solution for a variety of demanding applications, such as medical imaging, data acquisition systems, and industrial automation.

Key Features:

  • High-Speed Sampling: The device boasts a high sampling rate of up to 1 MSPS (mega samples per second), enabling it to capture fast transient signals and effectively support high-bandwidth applications.
  • Resolution: With its 12-bit resolution, the ADS7881IRGZR provides precise digital outputs, allowing for detailed and accurate signal representation.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption of just 15 mW at full speed, making it suitable for battery-powered and energy-sensitive systems.
  • Small Form Factor: The device comes in a compact VQFN-48 package, which minimizes board space and is ideal for space-constrained applications.
  • Serial Interface: Features a SPI-compatible serial interface that facilitates easy integration with microcontrollers and DSPs, providing flexibility in system design.
  • Wide Input Range: It can handle a wide analog input range, which allows for a broader range of signal amplitudes to be digitized without additional signal conditioning.
  • Internal Reference: The internal 2.5V reference voltage eliminates the need for external components, simplifying design and reducing system cost.

Applications:

The ADS7881IRGZR's combination of speed, precision, and low power consumption makes it suitable for a wide array of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control
  • Data Acquisition Systems
  • Portable Instrumentation

Quality and Reliability:

As with all Texas Instruments products, the ADS7881IRGZR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. This ADC is a testament to Texas Instruments' commitment to providing innovative and robust solutions for the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1148 $55.5740
10+ $10.4114 $104.1140
15+ $10.0596 $150.8940
22+ $9.3562 $205.8364
28+ $9.0044 $252.1232
35+ $8.6527 $302.8445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess