EN
  • EN
  • DE

ADS7869IPZTG4

Part No ADS7869IPZTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MOTOR CTRL FRONT-END 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Motor Control
Resolution (Bits) 12 b
Sampling Rate 1M
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.7 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Win Source Part Number 1015654-ADS7869IPZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7869IPZTG4 CAD Model

Description

The ADS7869IPZTG4 is a sophisticated analog-to-digital converter (ADC) developed by Texas Instruments, designed to cater to a wide array of applications that require high precision and fast data acquisition. This high-performance ADC is a preferred choice for professionals in fields such as industrial automation, medical instrumentation, and data acquisition systems.

Key Features

  • High Resolution: The ADS7869IPZTG4 boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, which is crucial for applications that require accurate and nuanced data readings.
  • High-Speed Interface: With a sample rate of up to 2 MSPS (Mega Samples Per Second), this ADC ensures swift data acquisition, making it ideal for high-speed systems that cannot afford latency in their measurement processes.
  • Dual Simultaneous Sampling: It features dual channels that can sample simultaneously, allowing for precise synchronization in measurement tasks that involve multiple signals or sensors.
  • Flexible Power Supply: The ADS7869IPZTG4 operates on a 2.7V to 5.5V power supply, providing flexibility in various system designs and ensuring compatibility with a wide range of other components.
  • Serial Interface: It includes a serial peripheral interface (SPI), which facilitates easy integration with microcontrollers and digital systems, enhancing the ADC's versatility in complex electronic designs.

Applications

Due to its high resolution and speed, the ADS7869IPZTG4 is well-suited for:

  • Industrial control systems
  • Medical imaging devices
  • Data acquisition systems
  • Portable instrumentation
  • Automated test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS7869IPZTG4 is no exception. It is built to meet high standards, ensuring reliability and performance in even the most demanding situations. Additionally, the device is available in a compact TQFP (Thin Quad Flat Package), which is conducive to space-constrained applications.

Whether you are designing a sophisticated industrial system or a delicate medical device, the ADS7869IPZTG4 from Texas Instruments is an ADC that promises to deliver precision, speed, and reliability.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1639 $76.3278
4+ $31.3140 $125.2560
5+ $30.3355 $151.6775
7+ $29.3569 $205.4983
9+ $28.3783 $255.4047
12+ $25.4426 $305.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess