EN
  • EN
  • DE

ADS7869IPZT

Part No ADS7869IPZT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Analog Motor Control Front-End with Simultaneous Sampling on Seven S/H Capacitors and Three 1MSPS, 12-Bit, 12-Channel ADCs | IC MOTOR CNTRL 12BIT 1M 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Motor Control
Number of Channels 12
Resolution (Bits) 12 b
Sampling Rate (Per Second) 1M
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Supply Voltage (V) 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Family Part Number ADS7869
Manufacturer Pack Quantity 90
MSL Level 4 (72 Hours)
Win Source Part Number 1141930-ADS7869IPZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7869IPZT CAD Model

Description

The ADS7869IPZT is a high-performance, 16-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This precision ADC is well-suited for a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition systems, where accuracy and speed are critical.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing high precision in measurement with minimal data loss.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (mega-samples per second), the ADS7869IPZT is capable of converting analog signals to digital at a rapid pace, making it ideal for high-speed systems.
  • Input Range: It supports a wide input range, accommodating various signal levels for versatile application use.
  • Interface: The ADC features a serial interface for communication, which allows for easy integration into most system designs.
  • Power Consumption: It is designed with power efficiency in mind, maintaining low power consumption to suit battery-powered and energy-sensitive applications.
  • Package: The ADS7869IPZT comes in a compact, surface-mount, 48-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Performance and Reliability

With its robust architecture, the ADS7869IPZT ensures excellent performance even in the most demanding environments. It features a differential input mode that reduces common-mode noise, thus enhancing the signal integrity and the overall accuracy of the measurements. The device also includes various self-calibration options, which help maintain its precision over time and temperature variations.

Applications

The versatility of the ADS7869IPZT makes it an optimal choice for a variety of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-Powered Devices

In conclusion, the ADS7869IPZT from Texas Instruments represents a blend of precision, speed, and reliability, making it a valuable component for any high-performance electronic system requiring accurate analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8137 $99.6274
3+ $40.8728 $122.6184
4+ $39.5956 $158.3824
6+ $38.3183 $229.9098
7+ $37.0410 $259.2870
10+ $33.2092 $332.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess