EN
  • EN
  • DE

ADS7851IRTER

Part No ADS7851IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 16WQFN / 14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Number of Bits 14
Sampling Rate (Per Second) 1.5M
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Type Surface Mount
Base Product Number ADS7851
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1381359-ADS7851IRTER
Ultra Librarian 3D Model Ultra Librarian ADS7851IRTER CAD Model

Description

Introducing the Texas Instruments ADS7851IRTER

The ADS7851IRTER is a high-performance, dual-channel, simultaneous-sampling analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in precision analog technology. This ADC is designed to cater to a wide range of applications, including industrial data acquisition systems, medical instrumentation, and power quality monitoring, offering both reliability and accuracy for critical measurement tasks.

Key Features

  • Precision Dual-Channel Sampling: The ADS7851IRTER features two independent ADCs that allow simultaneous sampling of two different analog signals, which is essential for accurate phase-sensitive applications such as three-phase electricity metering.
  • High Sampling Rate: With a sampling rate of up to 1 MSPS (mega-samples per second), this device ensures that rapid signal changes are captured with high fidelity, making it ideal for high-speed signal processing.
  • High Resolution: The 16-bit resolution of the ADC provides a fine granularity of measurement, which translates into greater precision for the digital representation of analog signals.
  • Flexible Interface: The ADS7851IRTER offers a serial peripheral interface (SPI) that is compatible with various microcontrollers and digital signal processors, facilitating easy integration into existing systems.
  • Compact Form Factor: Housed in a compact WQFN-16 package, the ADC saves valuable board space without compromising on performance, making it suitable for space-constrained applications.

Applications

The versatility of the ADS7851IRTER extends to various high-performance applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Motor control and power monitoring
  • Medical devices such as ECG and EEG monitors
  • Test and measurement equipment

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the ADS7851IRTER. Engineers can access a wealth of resources, including datasheets, reference designs, and technical support to ensure seamless implementation into their projects.

With its robust feature set and Texas Instruments' reputation for quality, the ADS7851IRTER is the ideal choice for professionals seeking a reliable and precise ADC solution.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4405 $52.3215
7+ $14.3101 $100.1707
11+ $13.8629 $152.4919
15+ $13.4158 $201.2370
20+ $12.9686 $259.3720
26+ $11.6270 $302.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess