EN
  • EN
  • DE

ADS7843E/2K5

Part No ADS7843E/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CNTRLR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 2.5μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 009341-ADS7843E/2K5
Family Name ADS7843
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7843E/2K5 CAD Model

Description

ADS7843E/2K5 Touch Screen Controller

The ADS7843E/2K5 is a highly versatile touch screen controller, ideal for applications requiring precise and efficient touch input functionality. Designed by industry-leading manufacturers, this component offers seamless integration into a wide array of projects.

Features and Benefits:

  • 10-bit resolution: Ensures accurate touch screen data collection.
  • On-chip temperature sensor: Allows for additional environmental monitoring.
  • Low power consumption: Ideal for battery-operated devices.
  • Flexible interface: Compatible with various microcontrollers and systems.

Applications:

  • Portable electronics such as PDAs and smartphones.
  • Industrial control panels.
  • Point-of-sale terminals.
  • Automotive infotainment systems.

With its robust design and proven reliability, the ADS7843E/2K5 remains a popular choice for engineers and developers looking to enhance touch screen capabilities in their devices.

You May Also Be Interested in

Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7004
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $48.9628
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001
Rochester Electronics
PSOC 3
Lowest to $13.2054

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6157 $50.0867
67+ $1.5134 $101.3978
103+ $1.4623 $150.6169
148+ $1.3600 $201.2800
192+ $1.3089 $251.3088
239+ $1.2578 $300.6142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,770 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess