ADS7841E - 4-Channel, 12-Bit A/D Converter
The ADS7841E is a versatile, high-performance analog-to-digital converter designed for use in various applications requiring high precision and reliability. Featuring a 4-channel input and a 12-bit resolution, this A/D converter ensures accurate data conversion for demanding electronic projects.
- Applications:
- Data acquisition systems
- Industrial process controls
- Medical instrumentation
- Portable measurement devices
- Features and Benefits:
- Low power consumption: ideal for battery-powered devices
- Serial interface: simplifies connection to microcontrollers
- Wide operating temperature range: suitable for various environments
- High speed: delivers quick and efficient data conversion
- Additional Details:
- Input voltage range: 0 to 2.5V
- Sampling rate: up to 200kHz
- Package type: SOIC-16