EN
  • EN
  • DE

ADS7826IDRBR

Part No ADS7826IDRBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10/8/12-BIT HIGH SPEED 2.7 V microPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 10
Sampling Rate 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1141885-ADS7826IDRBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7826
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7826IDRBR CAD Model

Description

Product Overview: Texas Instruments ADS7826IDRBR

The ADS7826IDRBR is a high-performance, 12-bit, 4-channel analog-to-digital converter (ADC) from Texas Instruments, designed to deliver precision and efficiency for a wide range of applications. This compact ADC is part of TI's extensive data converter portfolio and is notable for its small form factor, low power consumption, and high-speed performance. It comes in a SON-8 package, making it suitable for space-constrained designs.

Key Features

  • Resolution: The ADS7826IDRBR offers a 12-bit resolution, providing fine granularity for analog signal conversion, which is essential for applications requiring high precision.
  • Multiple Channels: With four independent analog input channels, this ADC allows for the simultaneous sampling of multiple signals, which is ideal for multiplexed applications.
  • Sampling Rate: It boasts a fast sampling rate, enabling real-time data acquisition and processing for dynamic systems.
  • Interface: The device features a serial interface for communication, ensuring easy integration with microcontrollers and digital systems.
  • Low Power Consumption: Designed for efficiency, the ADS7826IDRBR operates with a low power requirement, preserving battery life in portable devices.
  • Supply Voltage: It operates over a broad range of supply voltages, offering flexibility in various system designs.

Applications

The Texas Instruments ADS7826IDRBR is suitable for a diverse array of applications, including but not limited to:

  • Industrial automation and process control
  • Medical equipment and patient monitoring systems
  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the ADS7826IDRBR is no exception. It is built to meet high industry standards, ensuring reliability and performance consistency. The device also comes with support and documentation from Texas Instruments, assisting designers in integrating the ADC into their projects seamlessly.

Overall, the ADS7826IDRBR from Texas Instruments is a versatile and reliable choice for designers looking to incorporate a high-quality ADC into their electronic designs. Its combination of precision, speed, and low power consumption makes it a valuable component in any precision data conversion application.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1556 $54.0228
30+ $3.4097 $102.2910
46+ $3.3032 $151.9472
63+ $3.1966 $201.3858
81+ $3.0901 $250.2981
109+ $2.7704 $301.9736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess