EN
  • EN
  • DE
  • IT

ADS7822UB/2K5

Part No ADS7822UB/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, High-Speed, 2.7V microPower Sampling ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT SAR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V, 5V
Supply Voltage , Digital 2.7V ~ 3.6V, 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number ADS7822
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141883-ADS7822UB/2K5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7822UB/2K5 CAD Model

Description

The ADS7822UB/2K5 is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) produced by the renowned semiconductor manufacturer, Texas Instruments. This precision ADC offers a compact micro-size package and is designed for a wide range of applications, including industrial control systems, medical instrumentation, and any other system that requires accurate analog to digital conversions.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a high-speed sampling rate of up to 200 kSPS (kilo-samples per second), the ADS7822UB/2K5 is well-suited for capturing rapid signal changes.
  • Power Supply: It operates on a single 2.7V to 5.5V power supply, making it versatile for various power environments and ensuring low power consumption.
  • Interface: The device features a serial interface and is compatible with SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy integration with most microprocessors and microcontrollers.
  • Package: Enclosed in an ultra-small MSOP-8 (Micro Small Outline Package) that saves on board space and is ideal for space-constrained applications.
  • Temperature Range: The ADS7822UB/2K5 operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

This ADC is perfectly suited for a variety of applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Portable instrumentation
  • Medical devices such as ECG and EEG monitors
  • Industrial process controls

Ordering and Packaging

The ADS7822UB/2K5 is available for order in a tape and reel package, with the suffix '2K5' indicating a quantity of 2500 devices per reel. This packaging is optimized for efficient handling and automated assembly processes, ensuring a streamlined manufacturing workflow.

For more detailed information, including datasheets, technical documents, and support tools, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5588 $53.3820
35+ $2.9200 $102.2000
54+ $2.8288 $152.7552
74+ $2.7375 $202.5750
95+ $2.6463 $251.3985
127+ $2.3725 $301.3075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,080 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess