EN
  • EN
  • DE

ADS7822IDGKRQ1

Part No ADS7822IDGKRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100, microPOWER™
Package Tape & Reel
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V, 5V
Voltage - Supply, Digital 2.7V ~ 3.6V, 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Mounting Type Surface Mount
Base Product Number ADS7822
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860437-ADS7822IDGKRQ1
Ultra Librarian 3D Model Ultra Librarian ADS7822IDGKRQ1 CAD Model

Description

Product Overview: Texas Instruments ADS7822IDGKRQ1

The Texas Instruments ADS7822IDGKRQ1 is a high-performance, single-channel 12-bit analog-to-digital converter (ADC) that offers a compact and efficient solution for a wide range of automotive and industrial applications. This precision ADC is designed with advanced technology to ensure reliable and accurate digital representation of analog signals in your electronic systems.

Key Features

  • Resolution: The ADS7822IDGKRQ1 provides a 12-bit resolution, which allows for precise measurement of input signals, ensuring that fine variations in the analog input are accurately captured.
  • Sampling Rate: It features a high-speed sampling rate of up to 200 kSPS (kilo-samples per second), making it suitable for capturing rapidly changing signals without losing fidelity.
  • Input Range: The device supports a wide input range, accommodating various signal amplitudes for flexible application use.
  • Low Power Consumption: This ADC is designed for power-sensitive applications, with a low power consumption that extends battery life in portable devices.
  • Interface: It includes a serial interface for easy connection to microprocessors and microcontrollers, facilitating simple integration into existing systems.
  • Package: The ADS7822IDGKRQ1 is available in a VSSOP-8 (DGK) package, which is ideal for space-constrained applications.
  • Automotive Qualification: As a part of Texas Instruments' automotive-grade product offerings, this ADC is qualified for use in automotive environments, satisfying the stringent requirements of the industry.

Applications

The ADS7822IDGKRQ1 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive sensor interfaces
  • Battery-operated equipment
  • Data acquisition systems
  • Motor control
  • Industrial control systems

With its robust design and high-level performance, the ADS7822IDGKRQ1 from Texas Instruments is an excellent choice for designers looking to implement a reliable ADC in their automotive or industrial projects. Its combination of speed, precision, and low power consumption makes it a standout component in the field of analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6243 $52.9944
19+ $5.4353 $103.2707
29+ $5.2655 $152.6995
40+ $5.0956 $203.8240
51+ $4.9258 $251.2158
68+ $4.4162 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess