EN
  • EN
  • DE

ADS7816UB/2K5G4

Part No ADS7816UB/2K5G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit High Speed Micro Power Sampling
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 200k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141867-ADS7816UB/2K5G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7816
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7816UB/2K5G4 CAD Model

Description

Texas Instruments ADS7816UB/2K5G4 - 12-Bit High-Speed Micro Power Sampling Analog-to-Digital Converter

The ADS7816UB/2K5G4 is a precision, high-speed, micro-power, 12-bit analog-to-digital converter from Texas Instruments. Designed to meet the demanding requirements of industrial and portable instrumentation, this device offers a remarkable combination of features that enhance its versatility and performance in a wide range of applications.

Key Features:

  • High Resolution: The ADS7816UB/2K5G4 provides 12-bit resolution, enabling precise digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate of up to 200 kSPS (kilo-samples per second), this A/D converter is suitable for high-speed applications where quick data acquisition is crucial.
  • Low Power Consumption: It is optimized for low-power operations, making it ideal for battery-powered and portable devices, with a typical power consumption of only 135 µW at 200 kSPS.
  • Single Supply Operation: The device operates from a single +2.7V to +5.5V power supply, simplifying the system power design and ensuring compatibility with a variety of microcontrollers and digital systems.
  • Input Range: The input range is 0V to Vref, with Vref being the reference voltage that can be set up to the supply voltage level.
  • Interface: It features a serial interface, which allows easy communication with microprocessors and digital systems.
  • Package: The ADS7816UB/2K5G4 is offered in a compact MSOP-8 (Micro Small Outline Package) that is suitable for space-constrained applications.

Applications:

The ADS7816UB/2K5G4 is versatile for a range of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Equipment
  • Industrial Process Control
  • Battery-operated Equipment

With its high-resolution, low power consumption, and fast sampling rate, the ADS7816UB/2K5G4 from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient analog-to-digital conversion in their systems.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess