Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 125k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V, -16.5V ~ 5.5
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number ADS774
Manufacturer Pack Quantity 13
MSL Level 3 (168 Hours)
Win Source Part Number 1141839-ADS774KE
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS774KE CAD Model

Description

The Texas Instruments ADS774KE is a precision, high-performance analog-to-digital converter (ADC) that offers a unique combination of features designed to meet the demanding requirements of industrial, communication, and data acquisition applications. This 12-bit ADC is renowned for its exceptional accuracy, reliability, and ease of use.

Key Features

  • Resolution: The ADS774KE provides a 12-bit resolution, ensuring high precision in digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog inputs to digital outputs efficiently, making it ideal for applications that require quick data processing.
  • Input Range: It features a flexible input range that can accommodate a variety of signal levels, providing versatility in various use cases.
  • Interface: The device offers a simple, parallel interface that facilitates easy connectivity with microprocessors and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the ADS774KE operates with minimal power draw, thus extending the life of battery-powered devices.
  • Reliability: Texas Instruments' commitment to quality ensures that the ADS774KE is a reliable component for critical applications where accuracy and uptime are paramount.
  • Package: The device is available in a robust package that is suitable for industrial environments and is designed to withstand harsh conditions.

Applications

The ADS774KE is versatile and can be used in a wide array of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Communication systems
  • Test and measurement equipment

Conclusion

With its high resolution, fast sampling rate, and low power consumption, the Texas Instruments ADS774KE ADC is an excellent choice for designers looking to integrate precise data conversion into their systems. Its robust packaging and reliable performance under varying conditions make it a go-to component for a multitude of applications where accuracy and efficiency are critical.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $30.9672
ECAD model for ADAR7251WBCSZ-RL
Analog Devices Inc.
16-Bit, 200 MSPS/250 MSPS Analog-to-Digital Converter
Lowest to $315.1045
ECAD model for AD9467BCPZ-200
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ-T7A
Linear Technology
Dual 12-Bit, 105Msps Low Power 3V ADC | IC ADC 12BIT PIPELINED 64QFN
Need more? Email Us
ECAD model for LTC2282CUP
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $32.5970
ECAD model for MAX11047ETN+
Analog Devices Inc.
250 kSPS, 6-Channel, Simultaneous Sampling, Bipolar 16-/14-/12-Bit ADC
Lowest to $51.5391
ECAD model for AD7656YSTZ
Harris Corporation
6-BIT, 15 MSPS, FLASH ADC
Need more? Email Us
ECAD model for HI3306JIB/10
Texas Instruments
16-BIT 250-KSPS SAMPLING CMOS ANALOG-TO-DIGITAL CONVERTER
Need more? Email Us
ECAD model for ADS8505IDW
Texas Instruments
Dual 500kHz, 12-Bit, 2 + 2 Channel Simultaneous Sampling
Lowest to $22.2821
ECAD model for ADS7862Y/2KG4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.6663 $109.3326
3+ $44.8544 $134.5632
4+ $43.4528 $173.8112
6+ $42.0511 $252.3066
7+ $40.6494 $284.5458
10+ $36.4442 $364.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention