EN
  • EN
  • DE

ADS774JUE4

Part No ADS774JUE4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single Channel Single ADC SAR 125ksps 12-bit Parallel 28-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Gold
Conversion Rate 125 ksps
Height 2.65 mm
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Yes
Length 17.9 mm
Maximum Operating Temperature 85 °C
Max Power Dissipation 120 mW
Max Supply Voltage 5.5 V
Max Supply Voltage (DC) 5.4 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Min Supply Voltage (DC) 4.5 V
Nominal Supply Current 15 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Inputs 1
Number of Pins 28
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Bipolar, Unipolar
Power Consumption 75 mW
Power Dissipation 120 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 125 ksps
Signal to Noise Ratio (SNR) 72 dB
Spurious-free dynamic range (SFDR) 78 dB
Supply Type Analog, Digital, Dual, Single
Thickness 2.35 mm
Width 7.5 mm
Win Source Part Number 1043773-ADS774JUE4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS774JUE4 CAD Model

Description

The Texas Instruments ADS774JUE4 is a high-precision, 12-bit analog-to-digital converter (ADC) that offers a seamless blend of performance and flexibility, making it an ideal choice for a wide range of applications in industrial, medical, and scientific instrumentation. This ADC is part of the ADS774 series, which is renowned for its exceptional accuracy and reliability.

Key Features

  • Resolution: The ADS774JUE4 provides a 12-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Sampling Rate: With a maximum sampling rate of up to 10kHz, this ADC is capable of handling high-speed signals without sacrificing accuracy.
  • Input Voltage Range: The device supports a wide input voltage range, which enhances its versatility in different signal environments.
  • Low Power Consumption: Designed for efficiency, the ADS774JUE4 consumes minimal power, making it suitable for power-sensitive applications.
  • Digital Interface: It offers a parallel digital interface, which allows for easy integration with microprocessors and digital systems.
  • Self-Calibration: The built-in self-calibration feature minimizes offset and gain errors, ensuring high-precision measurements without the need for external calibration.

Applications

The ADS774JUE4's robust design and technical specifications make it an excellent choice for a variety of applications, including:

  • Data acquisition systems
  • Process control and automation
  • Medical instrumentation
  • Laboratory equipment
  • Industrial control systems

Quality and Reliability

With Texas Instruments' commitment to quality, the ADS774JUE4 is manufactured to the highest standards. Its durable construction and rigorous testing ensure long-term reliability for critical applications where consistent performance is paramount.

Conclusion

The ADS774JUE4 from Texas Instruments stands out as a top-tier ADC solution, offering the perfect mix of accuracy, speed, and power efficiency. Its comprehensive features and reliable performance make it an indispensable component for precision analog-to-digital conversion in demanding environments.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess