Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 125k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V, -16.5V ~ 5.5
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number ADS774
Manufacturer Pack Quantity 20
MSL Level 2 (1 Year)
Win Source Part Number 1141836-ADS774HIDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS774HIDW CAD Model

Description

Introducing the ADS774HIDW from Texas Instruments

The ADS774HIDW is a high-performance, precision analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor solutions. This ADC is designed to meet the rigorous demands of industrial, medical, and scientific applications where accurate and reliable data conversion is critical.

Key Features

  • Precision Conversion: The ADS774HIDW boasts a 16-bit resolution, ensuring high-precision measurements for sensitive applications.
  • High-Speed Performance: With a fast conversion rate, this ADC is ideal for systems that require quick data acquisition without sacrificing accuracy.
  • Dual Power Supply: Operating on a dual power supply, the ADS774HIDW maintains stable performance across various voltage levels.
  • Wide Input Range: This device can handle a broad range of input signals, making it flexible for multiple use cases.
  • Differential Inputs: Differential inputs reduce common-mode noise, enhancing the signal integrity and the overall performance of the ADC.
  • Integrated Features: The ADS774HIDW includes additional features such as overvoltage protection and a sample-and-hold circuit, which contribute to its robustness and reliability.

Applications

The ADS774HIDW is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control
  • High-precision instrumentation
  • Medical equipment such as ECG and EEG machines
  • Data acquisition systems
  • Scientific research equipment

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The ADS774HIDW is built to the highest standards, ensuring that it performs consistently over its lifespan, even in the most demanding environments. Whether you are developing advanced medical devices or robust industrial control systems, the ADS774HIDW is a choice you can trust for accurate and reliable analog-to-digital conversion.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR SOT23-6
Need more? Email Us
ECAD model for MAX11665AUT+T
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26321FBZ-T7A
Analog Devices Inc.
IC ADC 12BIT SAR 28TSSOP
Need more? Email Us
ECAD model for AD7934BRUZ-6REEL7
Intersil
8-BIT ADC, FLASH METHOD
Need more? Email Us
ECAD model for HI5675JCB
Maxim Integrated
IC ADC 16BIT SAR 10UMAX
Need more? Email Us
ECAD model for MAX11100EUB+
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
ECAD model for AD7856ARSZ-REEL7
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26313FBZ
Analog Devices Inc.
CMOS 8-BIT ADC WITH T/H - DUAL M
Need more? Email Us
ECAD model for 5962-88650012A
Maxim Integrated
IC ADC 12BIT SAR 20SSOP
Lowest to $26.0776
ECAD model for MAX1203BCAP+T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1396 $108.2792
3+ $44.4222 $133.2666
4+ $43.0341 $172.1364
6+ $41.6459 $249.8754
7+ $40.2577 $281.8039
10+ $36.0931 $360.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,900 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention