EN
  • EN
  • DE

ADS7052IRUGR

Part No ADS7052IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 8X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-XFQFN
Case / Package 8-X2QFN (1.5x1.5)
Family Name ADS7052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48820-2, 296-48820-1, 296-48820-6, ADS7052IRUGR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910872-ADS7052IRUGR
Ultra Librarian 3D Model Ultra Librarian ADS7052IRUGR CAD Model

Description

The ADS7052IRUGR is a state-of-the-art, high-performance 12-bit, 1-MSPS analog-to-digital converter (ADC) from Texas Instruments. Designed with precision and speed in mind, this device is ideal for a wide range of applications, including industrial data acquisition, medical instrumentation, communication systems, and battery-powered devices.

Key Features

  • Resolution & Speed: The ADS7052IRUGR boasts a 12-bit resolution with a sampling rate of up to 1 million samples per second, providing fast and accurate data conversion for real-time processing needs.
  • Power Efficiency: With a low power consumption of just 1.8 mW at full speed, this ADC is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Input Range: It offers a versatile input range that accommodates a variety of signal types, making it a flexible choice for diverse system requirements.
  • Interface: The device includes a SPI-compatible serial interface, which simplifies connectivity with microcontrollers and digital signal processors, allowing for straightforward integration into existing systems.
  • Package: Housed in a compact VQFN (RUG) package, the ADS7052IRUGR is designed for space-constrained applications, providing a high degree of functionality in a small footprint.

Applications

The ADS7052IRUGR is suited for a variety of applications, including but not limited to:

  • Portable instrumentation
  • Medical devices such as ECG and EEG monitors
  • Data acquisition systems
  • Communication systems
  • Battery-powered equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS7052IRUGR is no exception. Manufactured to high standards, this ADC ensures consistent performance and durability, even in demanding conditions. With Texas Instruments' expertise in ADC technology, users can expect a product that delivers both accuracy and longevity.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets for the ADS7052IRUGR.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1881 $50.2572
30+ $3.4364 $103.0920
46+ $3.3290 $153.1340
63+ $3.2216 $202.9608
81+ $3.1142 $252.2502
108+ $2.7921 $301.5468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,640 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess