EN
  • EN
  • DE

ADS61B23IRHBR

Part No ADS61B23IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ADS61B23
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS61B23IRHBRG4, ADS61B23IRHBRG4-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910867-ADS61B23IRHBR
Ultra Librarian 3D Model Ultra Librarian ADS61B23IRHBR CAD Model

Description

The Texas Instruments ADS61B23IRHBR is a high-performance, 12-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of signal processing applications that require high speed and accuracy. This ADC is an ideal choice for a wide range of applications, including wireless communications, radar systems, test and measurement equipment, and medical imaging devices.

Key Features:

  • High-Speed Performance: The ADS61B23IRHBR offers a sampling rate of up to 160 MSPS (mega samples per second), enabling the capture of high-frequency signals with precision.
  • Excellent Dynamic Range: With a 12-bit resolution, this ADC provides a fine quantization level, resulting in a high signal-to-noise ratio (SNR) and superior dynamic range.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption of 780 mW at full speed, making it suitable for battery-powered devices and applications where energy efficiency is critical.
  • Flexible Interface: The ADS61B23IRHBR features a parallel LVDS (Low-Voltage Differential Signaling) output, which allows for high-speed data transfers while minimizing signal degradation and electromagnetic interference.
  • Integrated Features: This ADC includes an internal voltage reference and a digital error correction circuitry, simplifying system design and reducing the need for external components.
  • Compact Form Factor: Housed in a compact VQFN-32 package, the ADS61B23IRHBR saves valuable board space and is well-suited for space-constrained applications.

Quality and Reliability:

As with all Texas Instruments products, the ADS61B23IRHBR is manufactured to the highest quality standards. It is built for reliability and performance consistency, ensuring long-term stability in your applications. The device is also supported by Texas Instruments' comprehensive technical documentation and design resources, making integration into your system as seamless as possible.

Applications:

  • Wireless Communication Systems
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging Devices
  • High-speed Data Acquisition Systems

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9421 $97.8842
3+ $40.1577 $120.4731
4+ $38.9027 $155.6108
6+ $37.6478 $225.8868
7+ $36.3929 $254.7503
10+ $32.6281 $326.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess