EN
  • EN
  • DE

SNJ54BCT240W

Part No SNJ54BCT240W
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336222-SNJ54BCT240W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54BCT240W CAD Model

Description

SNJ54BCT240W Octal Buffer/Driver from Texas Instruments

The SNJ54BCT240W is an octal buffer and line driver designed to be employed in applications that require high-current drive capability, low output impedance, and high-speed performance. Manufactured by Texas Instruments, this integrated circuit is part of their advanced BiCMOS technology line, ensuring a reliable and robust performance for a wide range of industrial and commercial applications.

Key Features

  • High-Drive Outputs: The SNJ54BCT240W features outputs that can drive up to 48 mA, making it suitable for driving heavy loads with minimal signal distortion.
  • Low Output Impedance: It has a low output impedance, which ensures a strong signal transmission and reduces the likelihood of signal loss.
  • BiCMOS Technology: The device takes advantage of Texas Instruments' BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology.
  • Octal Configuration: With eight independent buffer/drivers, the SNJ54BCT240W can handle multiple signals simultaneously, making it highly versatile for complex circuit designs.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-structured system without the need for external pull-up components.
  • Wide Operating Temperature Range: This device is designed to operate over a broad temperature range, from -55°C to 125°C, making it suitable for harsh environments.

Applications

The SNJ54BCT240W is ideal for use in a variety of applications where high-speed and reliable signal buffering and driving are necessary. It is commonly found in:

  • Bus Interface Buffers
  • Drive Lines in High-Speed Memories
  • Input/Output Port Drivers
  • Backplane Drivers

Package and Quality

This device is available in a 20-pin ceramic flat (W) package, providing a robust and durable housing for the integrated circuit. Texas Instruments ensures that all their products, including the SNJ54BCT240W, meet stringent quality standards, offering reliability and performance that engineers and designers can trust.

For more detailed specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess