EN
  • EN
  • DE

ADS5547IRGZTG4

Part No ADS5547IRGZTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-BIT, 210 MSPS ADC WITH DDR LVDS/CMOS OUTPUTS | IC ADC 14BIT PIPELINED 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 14
Sampling Rate (Per Second) 210M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Style SMD
Family Part Number ADS5547
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1141768-ADS5547IRGZTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5547IRGZTG4 CAD Model

Description

Introducing the ADS5547IRGZTG4 from Texas Instruments

The ADS5547IRGZTG4 is a high-performance, 14-bit, 170 MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) that delivers exceptional speed and accuracy. Manufactured by Texas Instruments, a leader in semiconductor solutions, this ADC is designed to meet the rigorous demands of advanced digital signal processing (DSP) applications.

With its high sample rate and resolution, the ADS5547IRGZTG4 is ideal for a wide range of applications, including wireless communication, test and measurement equipment, radar systems, and imaging devices. The device's innovative architecture ensures that it maintains excellent dynamic performance, with a Signal-to-Noise Ratio (SNR) of 73.5 dBFS and a Spurious-Free Dynamic Range (SFDR) of 85 dBc, making it a reliable choice for precision-driven tasks.

The ADS5547IRGZTG4 comes in a compact 48-pin QFN (Quad Flat No-leads) package, designated by the 'RGZ' in its part number, which is well-suited for space-constrained designs. The 'TG4' suffix indicates that the device is part of Texas Instruments' Green (RoHS compliant) product offerings, ensuring that it meets current environmental standards for electronic components.

Key features of the ADS5547IRGZTG4 include:

  • Analog Input Bandwidth: 650 MHz, which allows for direct RF sampling of intermediate frequencies (IFs) in many applications.
  • Internal Sample-and-Hold circuit, which reduces design complexity and the need for external components.
  • Differential Inputs with a 2 Vpp differential input range, providing robustness against common-mode noise and improving signal integrity.
  • Programmable gain and offset adjustments, enabling fine-tuning of the input signal to maximize the dynamic range of the ADC.
  • LVDS (Low-Voltage Differential Signaling) Outputs, which support high-speed data transmission with low power consumption and reduced electromagnetic interference (EMI).
  • On-chip dither option for enhanced linearity performance in lower-resolution modes.

Engineers can leverage the ADS5547IRGZTG4's advanced features to design systems that require high-speed data acquisition without compromising on accuracy or power efficiency. Texas Instruments provides comprehensive support for their products, including detailed datasheets, reference designs, and easy-to-use development tools to accelerate the design process.

Whether your project involves sophisticated communication systems or high-speed data acquisition, the ADS5547IRGZTG4 offers the perfect balance of speed, precision, and reliability to empower your next-generation electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $170.0752 $170.0752
2+ $152.4813 $304.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess