EN
  • EN
  • DE

ADS5525IRGZT

Part No ADS5525IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 170MSPS 48-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 170M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-VQFN (7x7)
Win Source Part Number 1015511-ADS5525IRGZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS5525IRGZT CAD Model

Description

Product Overview: ADS5525IRGZT by Texas Instruments

The ADS5525IRGZT is a high-performance, 14-bit, 125MSPS (mega samples per second) analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This ADC is part of TI's extensive data converter portfolio and is particularly well-suited for applications requiring high-speed data acquisition, such as medical imaging, test and measurement equipment, and communication systems.

Key Features

  • High Resolution: The ADS5525IRGZT offers a 14-bit resolution, providing high precision for a wide range of input signals.
  • Fast Sampling Rate: With a sampling rate of up to 125MSPS, this ADC is capable of converting analog signals to digital at high speeds, making it ideal for capturing fast transient events.
  • Low Power Consumption: Designed for efficiency, the ADS5525IRGZT maintains a low power consumption profile, which is critical for portable and battery-powered applications.
  • Integrated Features: This ADC includes an internal voltage reference and a digital error correction circuit, which simplifies system design and enhances performance.
  • Differential Inputs: The device supports differential inputs, which helps to reduce common-mode noise and improve signal integrity.
  • Flexible Interface: It features a parallel LVDS (Low-Voltage Differential Signaling) output interface, allowing for high-speed data transfer with reduced signal degradation.

Applications

The ADS5525IRGZT is versatile and can be integrated into a variety of systems. Some of the common applications include:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Spectrum Analyzers
  • Digital Oscilloscopes
  • Radar and Satellite Communication Systems

Package and Quality

This ADC is available in a compact 48-pin QFN (Quad Flat No-lead) package, designated by the suffix 'RGZT'. The package is designed for space-constrained applications and ensures reliable thermal performance. Texas Instruments is committed to delivering high-quality products, and the ADS5525IRGZT is no exception, meeting stringent industry standards for performance and reliability.

Support and Resources

For engineers and designers, TI provides extensive support and resources, including detailed datasheets, application notes, and design tools. This ensures a smooth integration of the ADS5525IRGZT into your design projects, backed by TI's expertise and customer support.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.7821 $89.7821
2+ $86.9764 $173.9528
3+ $84.1707 $252.5121
4+ $81.3650 $325.4600
5+ $72.9480 $364.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess