EN
  • EN
  • DE

ADS5522IPAP

Part No ADS5522IPAP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 80 MSPS Analog-To-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1141758-ADS5522IPAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5522
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS5522IPAP CAD Model

Description

The Texas Instruments ADS5522IPAP is a high-performance, 12-bit, 80 MSPS analog-to-digital converter (ADC) that combines outstanding DC accuracy and AC performance. Designed for applications that demand the highest level of data precision and signal fidelity, the ADS5522IPAP is a perfect fit for a wide range of applications, including medical imaging, test equipment, and communication systems.

Key Features

  • High Resolution: The 12-bit resolution provides fine quantization, which enables the detection of small signal changes, making it ideal for high-precision measurements.
  • Fast Sampling Rate: With a sampling rate of up to 80 MSPS, this ADC is capable of converting analog signals to digital at high speeds, ensuring minimal delay in data processing.
  • Excellent Dynamic Performance: It features a high spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), which ensures that the signal integrity is maintained, even in noisy environments.
  • Low Power Consumption: The device is designed for efficient power usage, which is critical for portable and battery-powered applications.
  • Differential Inputs: Differential inputs provide improved noise immunity and are essential for applications requiring high common-mode noise rejection.

Technical Specifications

Parameter Value Resolution 12-Bit Max Sampling Rate 80 MSPS Input Type Differential Analog Input Frequency 2nd Nyquist Zone Power Consumption Low Interface Type Parallel Package / Case HTQFP-64

Applications

The ADS5522IPAP's high-speed and precise data conversion capabilities make it suitable for a variety of demanding applications, including:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Spectrum Analyzers
  • Digital Oscilloscopes
  • Professional Video Equipment

With its robust feature set and Texas Instruments' reputation for quality, the ADS5522IPAP is an excellent choice for system designers looking to enhance performance and reliability in their next project.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess