EN
  • EN
  • DE
  • IT

STM8AF6266UDY

Part No STM8AF6266UDY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features STM8A series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tray
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898271-STM8AF6266UDY
Ultra Librarian 3D Model Ultra Librarian STM8AF6266UDY CAD Model

Description

STMicroelectronics STM8AF6266UDY Microcontroller

The STM8AF6266UDY from STMicroelectronics is a robust and versatile microcontroller that is part of the STM8A series, specifically designed for automotive and industrial applications. This high-performance 8-bit MCU is built on an advanced STM8 core, operating at a frequency of up to 16 MHz. It is an ideal choice for developers looking for a balance between performance, low power consumption, and cost-effectiveness.

The STM8AF6266UDY comes with 32 Kbytes of Flash program memory, which is more than enough for complex applications, and 2 Kbytes of RAM, ensuring smooth operation. Additionally, it offers 1 Kbyte of EEPROM, which is particularly useful for storing non-volatile data that must be preserved across power cycles.

This microcontroller features a wide range of peripherals that enhance its capabilities. It includes an advanced control timer, two general-purpose timers, and a window watchdog and independent watchdog timers, which provide reliability and system integrity. For communication purposes, the STM8AF6266UDY is equipped with an integrated LINUART, SPI, and I2C interfaces, making it easy to connect to other devices and networks.

With up to 28 I/O ports, the STM8AF6266UDY offers flexibility in connecting with sensors, actuators, and other electronic components. These I/O ports are highly configurable, with interrupt capability, which allows for responsive and interactive system designs.

The microcontroller operates within a supply voltage range of 3.0 V to 5.5 V, which is suitable for automotive environments, and can withstand temperatures ranging from -40°C to 125°C, ensuring reliable performance under harsh conditions. The STM8AF6266UDY also includes a 10-bit ADC with up to 10 channels, providing accurate analog-to-digital conversions, crucial for sensor data processing.

STMicroelectronics has designed the STM8AF6266UDY with a focus on ease of use and development. It is supported by a comprehensive development ecosystem, including the STVD-STM8 integrated development environment, ST Visual Develop (STVD), and the ST-Link debugger/programmer, which streamline the development process from initial prototyping to final deployment.

In summary, the STM8AF6266UDY is a powerful and reliable microcontroller that offers a rich set of features and is specifically tailored for the demanding requirements of automotive and industrial applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess