EN
  • EN
  • DE

ADS54J64IRMP

Part No ADS54J64IRMP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 72VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 14 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-VQFN (10x10)
Manufacturer Texas Instruments
Package Tray
Mounting Surface Mount
Package 72-VFQFN Exposed Pad
Case / Package 72-VQFN (10x10)
Family Name ADS54J64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Quantity per package 168
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860423-ADS54J64IRMP
Ultra Librarian 3D Model Ultra Librarian ADS54J64IRMP CAD Model

Description

The ADS54J64IRMP is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the high-performance demands of modern digital signal processing applications. This high-speed, multi-channel analog-to-digital converter (ADC) is an integral component for systems requiring precise signal conversion with high dynamic range and fast sampling rates.

Key Features

  • High-Speed Performance: With a sampling rate of up to 500 MSPS (Mega Samples Per Second), the ADS54J64IRMP ensures that high-frequency signals are captured with precision, making it ideal for applications such as wireless communications, radar systems, and test equipment.
  • Multi-Channel Flexibility: This ADC features four synchronized channels, providing the capability for simultaneous signal acquisition. This is particularly beneficial for systems that require multi-antenna or multi-sensor processing.
  • Excellent Signal Fidelity: It boasts a 14-bit resolution, which translates to fine granularity in signal conversion, allowing for the capture of subtle nuances in the input signal. This high resolution, combined with a 73 dBFS Signal-to-Noise Ratio (SNR), ensures excellent signal fidelity.
  • Integrated Digital Down Converter (DDC): The ADS54J64IRMP includes a DDC, which reduces the data rate to a more manageable level for digital processing. This feature is particularly useful in communication systems where bandwidth reduction is essential.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed for low power consumption, making it suitable for applications where power efficiency is crucial.
  • JESD204B Interface: The device supports the JESD204B serial interface standard, which simplifies the data connections between the ADC and digital processors, reducing the number of input/output pins required and easing PCB design constraints.

Applications

The ADS54J64IRMP is versatile and can be employed in a variety of applications, including:

  • Wireless Infrastructure (LTE, 5G)
  • Phased-Array Radar Systems
  • Software Defined Radio (SDR)
  • Data Acquisition Systems
  • Medical Imaging Equipment

With its robust feature set and high-speed performance, the ADS54J64IRMP from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient data conversion solution in their high-performance systems.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess