EN
  • EN
  • DE

ADS54J60IRMP

Part No ADS54J60IRMP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual-Channel, 16-Bit, 1.0-GSPS Analog-to-Digital Converter | IC ADC 16BIT PIPELINED 72VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 1G
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External
Supply Voltage , Analog 1.8V ~ 2V, 2.85V ~ 3.6V
Supply Voltage , Digital 1.7V ~ 2V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN
Mounting Style SMD
Family Part Number ADS54J60
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Win Source Part Number 1141749-ADS54J60IRMP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS54J60IRMP CAD Model

Description

The ADS54J60IRMP is a high-performance, dual-channel, 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of high-speed signal processing in communication systems, test equipment, and radar applications. With its cutting-edge technology, this product offers exceptional dynamic range and signal quality, making it an ideal solution for a wide range of applications.

Key Features

  • High-Speed Performance: The ADS54J60IRMP operates at a maximum sampling rate of 1 GSPS, enabling it to handle high-speed signals with ease.
  • Dual-Channel Operation: This DAC features two independent channels, allowing for simultaneous processing of different signals or providing redundancy for critical applications.
  • High Resolution: With 16-bit resolution, the converter provides high precision and fine granularity in signal conversion, ensuring accurate representation of the original analog signal.
  • Integrated Digital Down Converter (DDC): The device includes a DDC for each channel, which reduces the data rate to a more manageable level for subsequent digital processing.
  • JESD204B Interface: The ADS54J60IRMP utilizes the JESD204B high-speed serial interface, offering high throughput and simplified board design with fewer data I/O lines.
  • Low Power Consumption: Despite its high performance, the device is designed for efficiency, minimizing power consumption and heat generation.

Applications

  • Wireless Communication Infrastructure
  • Microwave Backhaul
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Phased Array Radar Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS54J60IRMP is no exception. It is built to meet the high standards expected by industry professionals, ensuring consistent performance and longevity in the field. Whether you are developing cutting-edge communication systems or precision test equipment, the ADS54J60IRMP from Texas Instruments is a component that you can rely on for superior data conversion.

Note: For detailed technical specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $723.3083 $723.3083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 228 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess