EN
  • EN
  • DE

ADS5484IRGCT

Part No ADS5484IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 170/200-MSPS Analog-to-Digital Converters | IC ADC 16BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 170M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3.1V ~ 3.6V, 5V
Supply Voltage , Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Family Part Number ADS5484
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141746-ADS5484IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5484IRGCT CAD Model

Description

The Texas Instruments ADS5484IRGCT is a high-performance, 16-bit, 200-MSPS analog-to-digital converter (ADC) that delivers exceptional dynamic range and accuracy for demanding signal processing applications. Designed for use in a variety of systems such as radar, medical imaging, wireless infrastructure, and test equipment, this ADC is an ideal choice for professionals seeking robust data acquisition capabilities.

Key Features

  • Resolution: 16 bits for precise digital representation of analog signals.
  • Sampling Rate: 200 MSPS (Mega Samples Per Second), enabling the capture of high-frequency signals without loss of detail.
  • Input Bandwidth: The full-power bandwidth supports input frequencies up to 1.4 GHz when under-sampling, making it suitable for high-speed signal processing.
  • SNR and SFDR: With a Signal-to-Noise Ratio (SNR) of 74.5 dBFS and a Spurious-Free Dynamic Range (SFDR) of 85 dBc, the ADS5484IRGCT ensures clean and reliable data conversion.
  • Interface: The device includes a DDR LVDS (Double Data Rate Low-Voltage Differential Signaling) output interface, which provides high-speed data transfer with reduced noise.
  • Power Consumption: Low power consumption is a key feature, with the device typically consuming 1.1 W, which is beneficial for thermal management and energy efficiency.
  • Package: The ADC comes in a compact 64-VQFN (Very Thin Quad Flat Non-leaded) package, which saves board space and is suitable for dense circuit designs.

Applications

  • Radar Systems
  • Medical Imaging Equipment
  • Wireless Communication Infrastructure
  • Test and Measurement Instruments
  • High-speed Data Acquisition Systems

The ADS5484IRGCT from Texas Instruments is a versatile ADC that combines high-speed performance with precision, making it a go-to component for engineers and designers who require reliable data conversion in their high-performance systems. Its robust feature set ensures that it can meet the stringent requirements of a wide range of applications, from real-time signal processing to complex imaging tasks.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $213.9958 $213.9958
2+ $191.8583 $383.7166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess