EN
  • EN
  • DE

DSPIC33FJ64GP706A-E/PT

Part No DSPIC33FJ64GP706A-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 714132-DSPIC33FJ64GP706A-E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ64GP706
Introduction Date April 07, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP706A-E/PT CAD Model

Description

Microchip Technology DSPIC33FJ64GP706A-E/PT Product Overview

The DSPIC33FJ64GP706A-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor. This powerful component is ideal for applications that require advanced control algorithms and high-speed data processing, such as motor control, power supplies, and embedded control applications.

Key Features:

  • Core Performance: At the heart of the DSPIC33FJ64GP706A-E/PT lies a 40 MIPS (million instructions per second) dsPIC33F core, which provides the speed and agility necessary for demanding control tasks.
  • Program Memory: It comes with 64KB of flash memory, providing ample space for complex programs and algorithms.
  • RAM: With 8KB of RAM, this DSC can handle intricate data manipulation and buffering.
  • Digital I/O: The device features up to 53 programmable digital I/O pins, offering flexibility in interfacing with external devices and peripherals.
  • Analog Inputs: It includes 16 channels of 10-bit Analog-to-Digital Converters (ADCs), enabling precise measurement of analog signals.
  • Communication Interfaces: For communication, it boasts a variety of interfaces, including I2C, SPI, UART, and CAN, making it highly versatile in embedded systems networking.
  • Timers and PWM: There are multiple timers and up to 8 channels of PWM, which are essential for accurate timing and control in applications like motor control.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.
  • Power Management: It supports various power management techniques to optimize power consumption, including on-chip power-on reset and brown-out reset, and multiple idle and sleep modes.

Package and Quality:

The DSPIC33FJ64GP706A-E/PT is provided in a 64-pin TQFP (Thin Quad Flat Package) which is ideal for space-constrained applications. It is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Applications:

This digital signal controller is suited for a wide range of applications, such as:

  • Advanced Motor Control
  • Power Conversion and Management
  • Industrial Automation
  • Audio Applications and Signal Processing
  • Automotive and Transportation Systems

With its robust set of features and capabilities, the DSPIC33FJ64GP706A-E/PT from Microchip Technology stands as a versatile and powerful solution for engineers looking to integrate advanced control and processing in their designs.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess