EN
  • EN
  • DE

ADS5483IRGCT

Part No ADS5483IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 80/105/135-MSPS Analog-to-Digital Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 135M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.1 V ~ 3.6 V, 5V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1141745-ADS5483IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5483
Introduction Date March 01, 2008
ECCN 3A001.a.5.a.5
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS5483IRGCT CAD Model

Description

The Texas Instruments ADS5483IRGCT is a high-performance, 16-bit analog-to-digital converter (ADC) that offers a compelling solution for a wide range of applications, including medical imaging, test and measurement, communications, and video processing. This ADC is designed to deliver exceptional dynamic performance and accuracy while maintaining low power consumption.

Key Features

  • Resolution: 16-bit resolution provides high precision for demanding applications.
  • Sampling Rate: With a maximum sampling rate of 80 MSPS (Mega Samples Per Second), it captures fast-changing signals with ease.
  • Input Range: The flexible input range accommodates a variety of signal levels for versatile use.
  • Interface: The device features a high-speed serial LVDS (Low Voltage Differential Signaling) output, facilitating easy integration with digital systems.
  • Power Consumption: Optimized for low power consumption, the ADS5483IRGCT is suitable for power-sensitive applications.
  • Package: Housed in a compact 64-VQFN (Quad Flat No-Lead) package, it saves valuable board space.

Performance Benefits

The ADS5483IRGCT's high resolution and sampling rate ensure that it captures the full fidelity of input signals, making it an ideal choice for high-precision applications. Its excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) enhance the quality of the digital representation of the analog input, leading to improved performance in signal processing tasks.

Applications

Due to its robust feature set, the ADS5483IRGCT is well-suited for a variety of high-speed data acquisition systems. In medical imaging systems, such as MRI and CT scanners, it ensures accurate capture of complex signals. In test and measurement equipment, it provides the precision required for detailed analysis. For communications infrastructure, it supports the digitization of broadband signals. Additionally, it serves the needs of video processing equipment where high-quality digital video data is paramount.

Overall, the Texas Instruments ADS5483IRGCT is a versatile ADC that offers a balance of speed, precision, and power efficiency, making it an excellent choice for designers looking to enhance their systems with reliable and accurate data conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess