EN
  • EN
  • DE

ADS5424IPGP

Part No ADS5424IPGP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14 Bit, 105 MSPS Analog-to-Digital Converter | IC ADC 14BIT PIPELINED 52HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 14
Sampling Rate (Per Second) 105M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 52-TQFP Exposed Pad
Supplier Device Package 52-HTQFP
Mounting Style SMD
Family Part Number ADS5424
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1141736-ADS5424IPGP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5424IPGP CAD Model

Description

Introducing the ADS5424IPGP by Texas Instruments

The ADS5424IPGP is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This precision ADC is tailored for advanced signal processing applications where accuracy and speed are critical, such as medical imaging, test and measurement equipment, and communication systems.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate of up to 105 MSPS (mega samples per second), the ADS5424IPGP offers real-time data acquisition, ensuring that fast-changing signals are captured with high fidelity.
  • Excellent Dynamic Range: The 14-bit resolution provides a fine quantization level, resulting in a high signal-to-noise ratio (SNR) and superior dynamic range. This makes the ADC ideal for applications requiring precise signal representation.
  • Differential Inputs: Differential input capability enhances noise immunity and allows for a more accurate representation of the input signal, reducing the likelihood of common-mode noise interference.
  • Low Power Consumption: Despite its high-speed operation, the ADS5424IPGP is designed for efficiency, with a power dissipation of only 625 mW, making it suitable for power-sensitive applications.
  • Flexible Interface: The device features a parallel LVDS (Low-Voltage Differential Signaling) output interface, which provides high-speed data transfer while minimizing the risk of signal degradation over longer distances.
  • Integrated Features: The ADC includes an internal voltage reference and an out-of-range indicator, simplifying system design and integration.

Robust Packaging and Reliability

The ADS5424IPGP comes in a durable 64-TQFP (Thin Quad Flat Pack) package, ensuring robustness and reliability even in harsh industrial environments. TI's commitment to quality means that the ADS5424IPGP meets stringent industry standards for performance and longevity.

Design Support and Resources

Designers can take advantage of Texas Instruments' extensive support network, which includes detailed datasheets, application notes, and reference designs. Additionally, TI's online forums and technical support services offer guidance and assistance throughout the design and implementation process, ensuring a smooth integration of the ADS5424IPGP into your next high-performance project.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess