Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 40M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration PGA-S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 0V ~ 3.6V
Supply Voltage , Digital 3.3V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Family Part Number ADS5204
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1141710-ADS5204IPFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5204IPFB CAD Model

Description

The ADS5204IPFB is a high-performance, 10-bit, 40MSPS (mega samples per second) analog-to-digital converter (ADC) designed by Texas Instruments to meet the demanding requirements of high-speed signal processing applications. This advanced ADC is ideal for use in a variety of systems including communications, imaging, and medical equipment where precision and speed are critical.

Key Features:

  • Resolution: The ADS5204IPFB boasts a resolution of 10 bits, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 40MSPS, this ADC is capable of converting analog inputs to digital outputs at a high speed, making it suitable for high-frequency applications.
  • Input Range: The device features a flexible input range that can be adjusted to accommodate various signal amplitudes, ensuring compatibility with a wide array of input sources.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS5204IPFB consumes minimal power, which is crucial for portable and battery-operated devices.
  • Differential Inputs: Differential inputs help to minimize common-mode noise, thereby enhancing the signal integrity and accuracy of measurements.
  • Internal Reference: An integrated voltage reference simplifies system design by reducing the number of external components required.

Applications:

  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Video and Image Processing
  • Radar and Satellite Systems

Package and Quality:

The ADS5204IPFB comes in a TQFP (Thin Quad Flat Pack) package, which is a compact, surface-mountable design that saves board space. Texas Instruments is known for its commitment to quality, and this product is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding environments.

Conclusion:

The Texas Instruments ADS5204IPFB ADC offers a blend of speed, precision, and power efficiency, making it an excellent choice for professionals seeking a reliable component for high-speed data acquisition. With its robust feature set and versatile applications, the ADS5204IPFB stands out as a top-tier solution in the field of analog-to-digital conversion.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
ECAD model for ISL267440IHZ-T7A
Analog Devices Inc.
IC ADC 14BIT SAR 20LFCSP
Need more? Email Us
ECAD model for AD7949SCPZ-EP-R2
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26710IRTZ
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26313FBZ
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $52.1553
ECAD model for MAX1149BEUP+
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
ECAD model for MAX11636EEE+
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
ECAD model for ISL26710IHZ-T7A
Harris Corporation
14-BIT A/D CONVERTER
Need more? Email Us
ECAD model for 5962-9859101NXB
Maxim Integrated
IC ADC 16BIT SAR 10UMAX
Need more? Email Us
ECAD model for MAX11161EUB+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention