EN
  • EN
  • DE

ADS4242IRGCT

Part No ADS4242IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 14
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting SMD (SMT)
Base Product Number ADS4242
Other Names 296-28760-1,296-28760-2,2156-ADS4242IRGCT,-ADS4242IRGCTR,296-28760-6,-296-28760-1,TEXTISADS4242IRGCT
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Win Source Part Number 1265251-ADS4242IRGCT
Ultra Librarian 3D Model Ultra Librarian ADS4242IRGCT CAD Model

Description

Introducing the ADS4242IRGCT from Texas Instruments

The ADS4242IRGCT is a state-of-the-art analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance ADC is part of the ADS4242 family, offering an optimal balance of speed, resolution, and power consumption, making it an ideal choice for a wide range of applications including medical imaging, test and measurement, and communications equipment.

Key Features and Benefits

  • High-Speed Performance: The ADS4242IRGCT operates at a sampling rate of up to 160 MSPS (Mega Samples Per Second), which enables precise digitization of high-frequency signals, ensuring clarity and accuracy in your data acquisition.
  • Resolution: With a 14-bit resolution, this ADC provides fine detail in signal conversion, which is crucial for applications that demand high levels of precision and dynamic range.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS4242IRGCT is designed for efficiency, with a low power consumption that helps to minimize heat generation and energy costs in your system.
  • Dual-Channel Input: This ADC features a dual-channel configuration, allowing simultaneous sampling of two different signals, which can be particularly useful for systems that require multi-channel monitoring or signal processing.
  • Integrated Features: The device includes additional integrated features such as a programmable gain amplifier (PGA) and a digital filter, which can help to reduce the need for external components and simplify your design.
  • Robust Design: Packaged in a compact 64-VQFN (RGCT) package, the ADS4242IRGCT is designed to withstand the rigors of industrial environments, ensuring reliability and longevity in your applications.

Applications

With its robust feature set, the ADS4242IRGCT is versatile enough to be used in a variety of applications, including but not limited to:

  • Wireless communication systems
  • Radar and satellite communications
  • Medical imaging systems
  • Digital oscilloscopes
  • Spectrum analyzers
  • Professional video equipment

Whether you are developing cutting-edge medical imaging technology or designing high-performance communication systems, the ADS4242IRGCT from Texas Instruments provides the accuracy, speed, and efficiency needed to meet your rigorous requirements.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5349 $60.5349
3+ $49.6697 $149.0091
4+ $48.1175 $192.4700
5+ $46.5654 $232.8270
6+ $45.0132 $270.0792
8+ $40.3566 $322.8528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess