EN
  • EN
  • DE

ADS2807Y

Part No ADS2807Y
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description DUAL 12-BIT 50MSLS ADC RESIDUAL / Bit Analog to Digital Converter Input
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558993-ADS2807Y
Ultra Librarian 3D Model Ultra Librarian ADS2807Y CAD Model

Description

The ADS2807Y from Texas Instruments is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) that delivers exceptional accuracy and speed. Designed for applications that demand the highest level of precision and data acquisition speed, this device is ideal for medical imaging, professional audio, test and measurement equipment, and high-speed data acquisition systems.

Key Features

  • Resolution: The ADS2807Y boasts a 16-bit resolution, providing fine detail in signal conversion for critical applications.
  • High-Speed Sampling: With a maximum sampling rate of 125 MSPS (Mega Samples Per Second), this ADC offers real-time data acquisition capabilities.
  • Dual-Channel: It features two ADC channels, allowing simultaneous sampling and processing of two analog signals, enhancing throughput and system efficiency.
  • Low Noise: The device has an excellent signal-to-noise ratio (SNR), minimizing the noise in signal conversions and ensuring high-fidelity data output.
  • Differential Inputs: Differential inputs reduce common-mode noise and improve signal integrity, which is crucial in sensitive applications.
  • Interface: The ADS2807Y includes a parallel LVDS (Low-Voltage Differential Signaling) output interface, facilitating high-speed data transfer with reduced signal degradation.
  • Power Consumption: Optimized for low power consumption, this ADC is suitable for power-sensitive applications.

Applications

The precision and speed of the ADS2807Y make it an excellent choice for a wide range of applications:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition
  • Communications Infrastructure

Technical Specifications

Parameter Specification
Resolution 16-bit
Sampling Rate Up to 125 MSPS
Number of Channels 2
Interface LVDS
Input Type Differential
SNR High
Power Consumption Low

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments official website.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.8182 $66.8182
2+ $54.8252 $109.6504
3+ $53.1120 $159.3360
4+ $51.3987 $205.5948
6+ $49.6854 $298.1124
7+ $44.5455 $311.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess