EN
  • EN
  • DE

ADS1626IPAPR

Part No ADS1626IPAPR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 18-Bit, 1.25MSPS Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Resolution 18
Sampling Rate 1.25M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1141677-ADS1626IPAPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1626
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS1626IPAPR CAD Model

Description

The ADS1626IPAPR is a precision, high-speed, analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a part of the ADS1626 series, known for their exceptional performance and reliability in demanding applications.

Key Features

  • Resolution: The ADS1626IPAPR boasts a 16-bit resolution, enabling it to capture fine details in the signal it converts, making it ideal for precision measurement applications.
  • Sampling Rate: With a maximum sampling rate of 600 kSPS (kilo samples per second), this ADC is capable of handling high-speed signals without sacrificing accuracy or performance.
  • Interface: It features a parallel interface, which allows for quick and straightforward integration with microcontrollers and digital signal processors (DSPs).
  • Input Range: The device supports a versatile input range, providing flexibility for various input signal conditions.
  • Power Supply: Operating on a 5V power supply, the ADS1626IPAPR is optimized for low-power consumption, which is essential for portable and battery-operated devices.
  • Package: It is available in a 64-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.

Applications

The ADS1626IPAPR is suitable for a wide array of applications that require high precision and fast data acquisition, such as:

  • Medical imaging systems
  • Test and measurement equipment
  • Data acquisition systems
  • Industrial control and automation
  • Scientific instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS1626IPAPR is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most challenging environments. With Texas Instruments' reputation for producing high-quality components, customers can trust the ADS1626IPAPR for their critical applications.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. This support helps to accelerate the design process and ensure successful integration of the ADS1626IPAPR into your projects.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1049 $72.2098
4+ $29.6246 $118.4984
6+ $28.6988 $172.1928
8+ $27.7730 $222.1840
10+ $26.8473 $268.4730
13+ $24.0700 $312.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess