Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 5M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP
Mounting Style SMD
Family Part Number ADS1605
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141675-ADS1605IPAPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1605IPAPT CAD Model

Description

The Texas Instruments ADS1605IPAPT is a high-performance, 16-bit analog-to-digital converter (ADC) designed for a wide array of applications that require high speed and high resolution. This precision ADC is ideal for demanding signal processing tasks found in medical imaging, test and measurement, scientific instrumentation, and communication systems.

Featuring a fast sampling rate of up to 5 MSPS (mega samples per second), the ADS1605IPAPT ensures that rapid signal changes are captured accurately, making it an excellent choice for digitizing high-speed signals with minimal distortion. Its 16-bit resolution provides exceptional detail in signal representation, ensuring that even the subtlest nuances of the analog input are preserved in the digital domain.

At the heart of the ADS1605IPAPT's performance is its innovative architecture, which includes a high-precision, low-drift internal reference that enhances the stability and accuracy of conversions. Moreover, the device supports a wide input range, which, combined with its programmable gain options, allows it to adapt to various signal levels, ensuring versatility across different use cases.

Engineered for ease of integration, the ADS1605IPAPT comes in a compact 64-TQFP (Thin Quad Flat Pack) package, which is conducive to space-constrained designs. It operates over an industrial temperature range, making it reliable in harsh environments. Additionally, the device features a parallel interface for straightforward connectivity with microprocessors and DSPs (Digital Signal Processors).

For developers and engineers, Texas Instruments provides comprehensive support for the ADS1605IPAPT, including detailed datasheets, application notes, and reference designs. This support helps to accelerate the design process and reduce time-to-market for products incorporating this advanced ADC.

Overall, the Texas Instruments ADS1605IPAPT is a top-tier ADC solution that delivers exceptional performance and flexibility, making it a go-to choice for professionals seeking to create high-precision, high-speed digital representations of analog signals.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26313FBZ
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $17.9284
ECAD model for AD7366BRUZ-500RL7
Analog Devices Inc.
IC ADC 12BIT SAR 28TSSOP
Need more? Email Us
ECAD model for AD7934BRUZ-6REEL7
National Semiconductor (TI)
ADC, SUCCESSIVE APPROXIMATION, 1
Need more? Email Us
ECAD model for ADC101S051CISD/NOPB
Analog Devices Inc.
IC ADC 14BIT SAR 20LFCSP
Need more? Email Us
ECAD model for AD7949SCPZ-EP-R2
Analog Devices Inc.
CMOS 8-BIT ADC WITH T/H - DUAL M
Need more? Email Us
ECAD model for 5962-88650012A
Maxim Integrated
IC ADC 12BIT SAR 20SSOP
Lowest to $26.0776
ECAD model for MAX1203BCAP+T
Maxim Integrated
IC ADC 16BIT SAR 10UMAX
Need more? Email Us
ECAD model for MAX11161EUB+

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.0637 $67.0637
3+ $55.0267 $165.0801
4+ $53.3071 $213.2284
5+ $51.5875 $257.9375
6+ $49.8679 $299.2074
8+ $44.7092 $357.6736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 793 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention