EN
  • EN
  • DE

ADS1287IRHFT

Part No ADS1287IRHFT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SIGMA-DELTA 24VQFN / 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-VQFN (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 1k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 2.25V ~ 3.6V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5x4)
Mounting SMD (SMT)
Base Product Number ADS1287
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ADS1287IRHFTTR,296-ADS1287IRHFTDKR,296-ADS1287IRHFTCT
Standard Package 250
Win Source Part Number 1043767-ADS1287IRHFT
Ultra Librarian 3D Model Ultra Librarian ADS1287IRHFT CAD Model

Description

Product Overview: Texas Instruments ADS1287IRHFT

The Texas Instruments ADS1287IRHFT is a high-precision, low-power, 24-bit analog-to-digital converter (ADC) designed for a wide array of applications that demand the highest level of accuracy and reliability. With its advanced design and robust feature set, the ADS1287IRHFT is an ideal choice for industrial, medical, and scientific instrumentation where precise measurements are critical.

Key Features

  • High Resolution: The ADS1287IRHFT boasts a 24-bit resolution, providing fine detail in the analog signal conversion process, which is essential for applications that require high accuracy and detail in their measurements.
  • Low Power Consumption: Designed with energy efficiency in mind, this ADC operates with a low power consumption, making it suitable for battery-powered and portable devices without compromising on performance.
  • Wide Input Range: It offers a flexible input range, accommodating a variety of signal levels, which allows for greater versatility in different system designs and applications.
  • High Data Rate: The device supports a fast data rate, enabling quick and efficient data conversion for real-time processing and control applications.
  • Temperature Range: Engineered to operate over an extended industrial temperature range, the ADS1287IRHFT can withstand harsh environmental conditions, ensuring reliable performance in demanding situations.
  • Integrated Features: It includes features such as an on-chip oscillator, reference, and a buffer for the analog input, which simplifies the design and reduces the need for external components.

Applications

  • Industrial Process Control
  • Medical Instrumentation
  • Scientific Research Equipment
  • High-precision Data Acquisition Systems
  • Seismic Data Analysis

The ADS1287IRHFT from Texas Instruments is provided in a compact, surface-mount package, making it suitable for space-constrained applications. Its combination of high resolution, low power, and robust performance ensures that it meets the stringent requirements of professional-grade electronics. Whether you're developing a sophisticated medical device or a high-precision industrial sensor, the ADS1287IRHFT delivers the accuracy and reliability that your projects demand.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess