EN
  • EN
  • DE

ADS1286PA

Part No ADS1286PA
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12-BIT SER 20KHZ 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Sampling Rate 20k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 768080-ADS1286PA
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1286
Introduction Date December 15, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS1286PA CAD Model

Description

Introducing the ADS1286PA: Precision MicroPower Sampling Analog-to-Digital Converter

The ADS1286PA is a high-performance, ultra-low power 12-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This precision ADC is designed to meet the stringent requirements of battery-powered and remote sensing applications where power efficiency and accuracy are paramount.

Key Features and Benefits

  • High Precision: With its 12-bit resolution, the ADS1286PA offers fine granularity in measurement, making it ideal for precision sensing applications.
  • Low Power Consumption: This device is optimized for power-sensitive applications, consuming a mere 250 µA of supply current during operation, and only 1 µA in power-down mode.
  • Single Supply Operation: The ADS1286PA operates from a single 5V supply, simplifying power management in embedded systems.
  • Flexible Sampling Rate: With a programmable data output rate that can be as low as 0.128 samples per second, the ADS1286PA is versatile enough to be used in a variety of measurement scenarios.
  • Simple Serial Interface: The device features a simple, SPI-compatible serial interface that ensures easy integration with most microcontrollers and digital systems.
  • Compact Package: The ADS1286PA comes in a small 8-pin plastic DIP package, making it suitable for space-constrained applications.

Applications

The ADS1286PA is a perfect fit for a wide range of applications where accurate data acquisition is critical. It is commonly used in:

  • Battery-operated equipment
  • Portable instrumentation
  • Industrial process control systems
  • Data logging systems
  • Medical devices
  • Smart sensors

Technical Specifications

With a guaranteed performance from 0°C to 70°C and the ability to operate over an extended industrial temperature range, the ADS1286PA is a reliable choice for demanding environments. Its dynamic performance includes a signal-to-noise ratio (SNR) that ensures high-quality signal acquisition, and the integral nonlinearity (INL) is specified for precision performance.

For developers and engineers looking for a robust, low-power ADC solution, the ADS1286PA from Texas Instruments stands out as an excellent choice, offering the perfect balance between power efficiency and precision in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess