EN
  • EN
  • DE

ADS1278SHFQ

Part No ADS1278SHFQ
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 84CFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 84-CFP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 210°C
Mounting Surface Mount
Package 84-CBFQFP Exposed Pad and Tie Bar
Case / Package 84-CFP
Family Name ADS1278
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 3A001A2A
HTSUS 8542.39.0001
Other Part Number ADS1278SHFQ-ND, -296-28275-5-ND, 296-28275-5, -ADS1278SHFQ-NDR
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910838-ADS1278SHFQ
Ultra Librarian 3D Model Ultra Librarian ADS1278SHFQ CAD Model

Description

The ADS1278SHFQ from Texas Instruments is a high-performance, octal-channel analog-to-digital converter (ADC) designed for applications requiring high-precision data acquisition. This ADC features 24-bit resolution and a highly integrated design that combines eight low-noise, programmable gain amplifiers (PGAs) and anti-aliasing filters, making it an ideal solution for industrial, medical, and scientific instrumentation.

With a maximum data rate of 105k samples per second per channel, the ADS1278SHFQ provides a flexible and efficient data acquisition system that can be synchronized across multiple devices for larger channel count systems. The device operates over a wide supply voltage range, and its low-power design makes it suitable for portable and battery-powered applications.

Key Features

  • High Precision: 24-bit resolution ensures that the ADS1278SHFQ captures the full dynamic range of the input signal with high accuracy.
  • Integrated PGAs: Programmable gain amplifiers allow for signal conditioning and amplification, supporting a variety of sensor types and signal ranges.
  • Simultaneous Sampling: All eight channels are sampled at the same time, which is crucial for multi-channel applications where phase information is important.
  • Low Power Consumption: The device is designed to minimize power usage, making it suitable for energy-sensitive applications.
  • Flexible Interface: A serial peripheral interface (SPI) provides a high-speed connection to most microcontrollers or digital signal processors (DSPs).

Applications

  • Industrial Process Control
  • Medical Imaging Systems
  • Scientific Instrumentation
  • Seismic Data Acquisition
  • Acoustic Analysis

The ADS1278SHFQ is a robust and versatile ADC that delivers the performance needed for demanding applications. Its combination of high resolution, integrated features, and ease of use make it an excellent choice for designers looking to create sophisticated data acquisition systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess